location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klarstein Lucia Orangina food processor 1200 W 5 L Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klarstein Check ‘Klarstein’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lucia Orangina
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10008237
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260322374333
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Klarstein’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Klarstein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Klarstein 10008237 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Klarstein Lucia Orangina food processor 1200 W 5 L Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 L Number of speeds: 6 Orange
  • - Bowl material: Stainless steel
  • - 1200 W
More>>>
Short summary description Klarstein Lucia Orangina food processor 1200 W 5 L Orange:
This short summary of the Klarstein Lucia Orangina food processor 1200 W 5 L Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Klarstein Lucia Orangina, 5 L, Orange, 1.5 L, 230 V, Stainless steel, 1200 W

Long summary description Klarstein Lucia Orangina food processor 1200 W 5 L Orange:
This is an auto-generated long summary of Klarstein Lucia Orangina food processor 1200 W 5 L Orange based on the first three specs of the first five spec groups.

Klarstein Lucia Orangina. Bowl capacity: 5 L, Product color: Orange, Blender bowl capacity: 1.5 L. Bowl material: Stainless steel. Power: 1200 W, AC input frequency: 50 Hz. Width: 9.06" (230 mm), Depth: 18.9" (480 mm), Height: 25.2" (640 mm)