location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E202SA-FD001T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E202SA-FD001T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
ASUS E202SA-FD001T user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Celeron® N3050 1.6 GHz
  • - 11.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 48 Wh 33 W
  • - Windows 10 Home
Long product name ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White :
The short editorial description of ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Intel Celeron N3050 (2M Cache, 1.6 GHz), 2GB DDR3, 500GB HDD, Intel HD Graphics, WLAN 802.11, Windows 10
More>>>
ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
The official marketing text of ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White as supplied by the manufacturer

Compact design to keep you moving
ASUS EeeBook E202 is designed to be by your side, wherever you go. It weighs just 1.21kg, and easily fits in your bag thanks to a desktop footprint of 193 x 297mm — no larger than an A4 sheet of paper. All your files stay with you, too, thanks to a 500GB HDD.

A palette of four different colors

ASUS EeeBook E202 turns heads no matter the color you choose. Take your pick and express yourself in four expressive colors — Silk White, Dark Blue, Thunder Blue, and Rouge.

Fully equipped, including USB 3.1 Type C

ASUS EeeBook E202 employs a simple yet elegant design. Despite its compact dimensions, it has numerous USB ports, a micro HDMI port, and a MicroSD card slot so you have everything you need for everyday computing.

USB 3.1 Type C even saves you time, with a reversible plug that fits the first time, every time

Long battery life for all day computing

ASUS EeeBook E202 gives you up to 8 hours of battery life so you needn't worry about running out of juice while you're working inflight or in a coffee shop, or when you're out and about.

Intuitive touch experience

ASUS EeeBook E202 features a touchpad designed to give you smartphone-like response for highly sensitive and more accurate input.
What's more, it's 36% larger than touchpads found in similar 11.6 inch laptops.

ASUS Smart Gesture

The highly-accurate touchpad on EeeBook E202 features ASUS Smart Gesture technology for a more intuitive and natural feel, using many of the same Windows gestures you use on a touchscreen.

Durable, full-size chiclet keyboard

The full-size, one-piece chiclet keyboard found on the EeeBook E202 features an improved design with 1.6mm of key travel and minimal key float. The result? A solid feel and more comfortable experience, even for those marathon typing sessions. It's durable too, with a 10-million-keystroke lifespan.

Fanless design

The fanless design of the ASUS EeeBook E202 keeps noise levels down, ideal when you want to work silently libraries or leave it on overnight to download documents and files.

The latest 802.11ac Wi-Fi

ASUS EeeBook E202 lets you get connected faster and further with the latest 802.11ac Wi-Fi —it's nearly three times faster than 802.11n – ideal when you're surfing the net, downloading files, or streaming video.

Next generation Intel® processor

ASUS EeeBook E202 features the latest Intel® processor to give you more than enough computing performance for surfing the web, watching videos, word processing, and simple daily multitasking.

Vivid colors with ASUS Splendid technology

Exclusive ASUS Splendid technology gives you vivid, accurate color by automatically fine-tuning various display settings to optimize all kinds of images. The result is richer, deeper colors and stunning visuals whether you're watching videos and movies, or browsing through your photos.

Front-facing speakers that direct sound towards you
ASUS EeeBook E202 features two high quality, front-facing speakers situated under the palm rest that are designed to direct sound towards you to bring your videos and music to life.

ASUS SonicMaster technology
ASUS SonicMaster technology — tuned by the renowned ASUS Golden Ear team — uses a combination of precision engineering and software to deliver sound like you've never heard before from a laptop, with deep rich bass and crystal-clear vocals, even at the highest volume levels.

ASUS WebStorage
ASUS cloud services provide a complete platform for online living, accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content. Each EeeBook comes with 16GB of WebStorage space free for one year.

Short summary description ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
This short summary of the ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook E202SA-FD001T, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
This is an auto-generated long summary of ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 11.6" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White based on the first three specs of the first five spec groups.

ASUS VivoBook E202SA-FD001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: White

Design
Product type *
Laptop
Product color *
White
Form factor *
Clamshell
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3050
Processor cores
2
Processor threads
2
Processor boost frequency
2.16 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
2 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR29H
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
87257
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
11.7" (297 mm)
Depth
7.61" (193.3 mm)
Height
0.843" (21.4 mm)
Weight *
2.65 lbs (1.2 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:39:19
Uk has collected 15 expert reviews for ASUS VivoBook E202SA-FD001T laptop Intel® Celeron® N3050 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%