Plieger Venezia M Enkel 7253069 central heating radiator White 1-column Design radiator

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8377
Info modified on:
17 Aug 2018, 09:17:57
Short summary description Plieger Venezia M Enkel 7253069 central heating radiator White 1-column Design radiator:

Plieger Venezia M Enkel 7253069, White, 1-column, Design radiator, Vertical, CE, 1417 W

Long summary description Plieger Venezia M Enkel 7253069 central heating radiator White 1-column Design radiator:

Plieger Venezia M Enkel 7253069. Product color: White, Type: 1-column, Product type: Design radiator. Heating capacity in watts: 1417 W, Radiator connection: Middle bottom. Length: 20.9" (532 mm), Height: 77.6" (1970 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.