location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL 6100L 16PPM 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL 6100L 16PPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C502011
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EPL 6100L 16PPM 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - 16 ppm
  • - Internal memory: 2 MB 48 MHz
Guarantee: 1 year
Long product name Epson EPL 6100L 16PPM 600 x 600 DPI :
The short editorial description of Epson EPL 6100L 16PPM 600 x 600 DPI

EPL 6100L 16PPM 1200X600DPI A4 USB 8MB IN (NMS)
More>>>
Epson EPL 6100L 16PPM 600 x 600 DPI:
The official marketing text of Epson EPL 6100L 16PPM 600 x 600 DPI as supplied by the manufacturer

The EPSON EPL-6100L is an excellent low-cost A4 laser printer from EPSON, a world leader in high quality office printers. Perfect for the home or small office due to its compact size, the EPSON EPL-6100L has been designed specifically for low maintenance, reliable and quick desktop printing. With it’s professional quality monochrome output, your office printing will be dramatically enhanced with sharp text and high definition images. The EPSON EPL-6100L handles all your documents with ease, turning around perfect results at great speeds – up to 16ppm. With both an affordable purchase price and highly cost-effective operating costs, the EPSON EPL-6100L is a very economical printer that doesn’t keep you waiting unnecessarily for your prints. It is easy to use and designed to be trouble-free, ensuring complete satisfaction for your business needs. The EPSON EPL-6100L prints at a very impressive 600dpi resolution, giving your office all the print quality you will need. Your documents will benefit from sharper text and very defined, crisp images with well-balanced tonal gradations. The EPSON EPL-6100L gives you outstanding all-round performance to help your business stay ahead. EPSON understands that busy professional need reliability and simplicity from their office tools. This is why the EPSON EPL-6100L has been designed to be as easy-to-use as possible. Its preinstalled consumables make it simple to set-up and integrate into your working environment. The EPSON EPL-6100L also boasts high-yield toner cartridges to keep user intervention minimal, and a highly intuitive driver interface with live status information for every print job. Whether you use a Windows PC or an Apple Macintosh, the EPSON EPL-6100L can integrate perfectly. Featuring flexible connectivity to both USB and Parallel ports, it can run with most Microsoft and Mac environments. Paper handling options are also very flexible: from a standard capacity paper tray of 150 sheets, a wide choice of media is accepted. This lets you choose specific media types to match different applications.

Short summary description Epson EPL 6100L 16PPM 600 x 600 DPI:
This short summary of the Epson EPL 6100L 16PPM 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL 6100L 16PPM, 600 x 600 DPI, 16 ppm

Long summary description Epson EPL 6100L 16PPM 600 x 600 DPI:
This is an auto-generated long summary of Epson EPL 6100L 16PPM 600 x 600 DPI based on the first three specs of the first five spec groups.

Epson EPL 6100L 16PPM. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Color *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Features
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Performance
Internal memory *
2 MB
Processor model
EPSON 32 bit RISC
Processor frequency
48 MHz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
15.7 x 10.4 x 10.1" (399 x 263 x 256 mm)
Packaging content
Bundled software
A4, A5, B5, Letter, Half Letter, GLT, Executive, F4, Legal, Government Legal, Monarch, C10, DL, C5, C6, IB5, Custom size (76 to 216mm x 127 to 356mm)
Other features
Mac compatibility
Yes
I/O ports
USB
Power requirements
220-240V, 50/60Hz
Compatibility
Yes, non-machine specific device
Internal modem
No
Networking features
No
Compatible operating systems
Microsoft Windows Me/98/2000/XP, Mac OS 8.1 or later