Plieger Florence 7253344, White, 2-columns, Design radiator, Vertical, CE, 1677 W
Plieger Florence 7253344. Product color: White, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 1677 W, Radiator connection: Right bottom. Length: 23.6" (600 mm), Height: 70.9" (1800 mm)