More>>>
Short summary description Plieger Florence 7253346 central heating radiator White 2-columns Design radiator:
This short summary of the Plieger Florence 7253346 central heating radiator White 2-columns Design radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Florence 7253346, White, 2-columns, Design radiator, Vertical, CE, 1677 W
Long summary description Plieger Florence 7253346 central heating radiator White 2-columns Design radiator:
This is an auto-generated long summary of Plieger Florence 7253346 central heating radiator White 2-columns Design radiator based on the first three specs of the first five spec groups.
Plieger Florence 7253346. Product color: White, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 1677 W, Radiator connection: Right bottom. Length: 23.6" (600 mm), Height: 70.9" (1800 mm)