Plieger 7340995 central heating radiator Black, Graphite Double panel, double convector (Type 22) Panel radiator

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4284
Info modified on:
15 Dec 2023, 11:28:57
Short summary description Plieger 7340995 central heating radiator Black, Graphite Double panel, double convector (Type 22) Panel radiator:

Plieger 7340995, Black, Graphite, Double panel, double convector (Type 22), Panel radiator, Horizontal, ISSO, Kiwa, CE, 1019 W

Long summary description Plieger 7340995 central heating radiator Black, Graphite Double panel, double convector (Type 22) Panel radiator:

Plieger 7340995. Product color: Black, Graphite, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1019 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 31.5" (800 mm), Height: 15.7" (400 mm), Depth: 3.94" (100 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.