More>>>
Short summary description Plieger 7341042 central heating radiator White Double panel, double convector (Type 22) Panel radiator:
This short summary of the Plieger 7341042 central heating radiator White Double panel, double convector (Type 22) Panel radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger 7341042, White, Double panel, double convector (Type 22), Panel radiator, Horizontal, ISSO, Kiwa, CE, 1754 W
Long summary description Plieger 7341042 central heating radiator White Double panel, double convector (Type 22) Panel radiator:
This is an auto-generated long summary of Plieger 7341042 central heating radiator White Double panel, double convector (Type 22) Panel radiator based on the first three specs of the first five spec groups.
Plieger 7341042. Product color: White, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1754 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 39.4" (1000 mm), Height: 23.6" (600 mm), Depth: 3.94" (100 mm)