location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade from 3Y ProSupport to 5Y ProSupport
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-41924
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24x7 direct access to in-region ProSupport engineers
  • - Proactive automated issue detection and alerts with SupportAssist technology
  • - Next business day onsite support after remote diagnosis
Long product name DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s) :
The short editorial description of DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s)

3Y ProSupport – 5Y ProSupport
More>>>
DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s):
The official marketing text of DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s) as supplied by the manufacturer

ProSupport provides 24x7 priority access to engineers, onsite service after remote diagnosis and SupportAssist technology with automated issue detection and alerts. Let Dell help reduce any downtime.

*Availability and terms of Dell EMC Services vary by region and by product. Contact a sales representative for details.

Short summary description DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s):
This short summary of the DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3Y Prospt - 5Y Prospt, 1 license(s), 5 year(s), 24x7x365, Next Business Day (NBD)

Long summary description DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s):
This is an auto-generated long summary of DELL 3Y Prospt - 5Y Prospt 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

DELL 3Y Prospt - 5Y Prospt. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 24x7x365, Next Business Day (NBD)

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
ProSupport
Service included
Parts and Labor
Next Business Day (NBD)
Yes
Service time (hours x days)
24x7x365
Features
Number of years
5 year(s)
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
Latitude 7370
Country Distributor
United Kingdom 1 distributor(s)