location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2013 UltraSlim Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2013 UltraSlim Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9Y32AA#ABU-R
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 20:11:28
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: HP Ultra-light Docking Stations are supported by a one-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Long product name HP 2013 UltraSlim Docking Station Black :
The short editorial description of HP 2013 UltraSlim Docking Station Black

2013 UltraSlim Docking Station
More>>>
HP 2013 UltraSlim Docking Station Black:
The official marketing text of HP 2013 UltraSlim Docking Station Black as supplied by the manufacturer

Designed exclusively for ultraslim HP EliteBook Notebook PCs, the HP UltraSlim Docking Station expands display, network, and device connectivity so you can be more productive throughout the day—all through a simple one-click slide-in side dock.

Features

- Four USB 3.0 ports offer high-speed connectivity to the USB devices you use most. USB 3.0 reduces the time required for data transmission (vs. USB 2.0), is backward compatible with USB 2.0, and is bi-directional.
- Get high-speed connectivity to the USB devices you use most with four USB 3.0 ports, which reduce the time required for data transmission (vs. USB 2.0), are backward compatible with USB 2.0, and bi-directional.
- Secure the connected notebook to the dock with the optional HP Docking Station Cable Lock (sold separately).

Short summary description HP 2013 UltraSlim Docking Station Black:
This short summary of the HP 2013 UltraSlim Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2013 UltraSlim Docking Station, Docking, Black, HP Elitebook 820 G1 Notebook PC; HP Elitebook 840 G1 Notebook PC; HP Elitebook 850 G1 Notebook PC;..., 14.5" (368 mm), 4.21" (107 mm), 1.73" (44 mm)

Long summary description HP 2013 UltraSlim Docking Station Black:
This is an auto-generated long summary of HP 2013 UltraSlim Docking Station Black based on the first three specs of the first five spec groups.

HP 2013 UltraSlim Docking Station. Connectivity technology: Docking. Product color: Black, Compatibility: HP Elitebook 820 G1 Notebook PC; HP Elitebook 840 G1 Notebook PC; HP Elitebook 850 G1 Notebook PC;.... Width: 14.5" (368 mm), Depth: 4.21" (107 mm), Height: 1.73" (44 mm)

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Performance
Product color *
Black
Compatibility
HP Elitebook 820 G1 Notebook PC; HP Elitebook 840 G1 Notebook PC; HP Elitebook 850 G1 Notebook PC; HP EliteBook Folio 9470m Notebook PC; HP EliteBook Folio 1040 G1 Notebook PC; HP EliteBook Revolve 810 G1 Tablet; HP EliteBook Revolve 810 G2 Tablet; HP ZBook 14 Mobile Workstation
Weight & dimensions
Width
14.5" (368 mm)
Depth
4.21" (107 mm)
Height
1.73" (44 mm)
Weight
26.8 oz (760 g)