location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K501ST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1639C003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292075915
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:44:15
The date of the most recent change of the data-sheet in Icecat's system
Canon 1639C003 user manual (16.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector Black
  • - LCOS 5000 ANSI lumens
  • - Lamp 3000 h
  • - 4K (4096x2400) 17:10 3000:1
  • - Screen size compatibility: 40 - 600"
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 600 W
Long product name Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black :
The short editorial description of Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black

4K 4096 x 2400, 3x 4K LCOS, 3000:1, 1.3x, 5000 lum, 18kg
More>>>
Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black:
The official marketing text of Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black as supplied by the manufacturer

XEED 4K501ST
Enjoy next-generation image quality and flexibility with today’s smallest* native 4K (4096 x 2400) installation projector, weighing only 18Kg. Its 5,000 lumens, 4K LCOS panels and 4K Canon lens deliver breathtaking results.

Native 4K resolution delivers stunning detail
Offering native 4K (4096 x 2400) resolution in a compact chassis, the XEED 4K501ST is the smallest* installation projector in the market. 4K resolution delivers astonishingly sharp and detailed text, smoother graphics and striking images from both computer and video sources.

Compact, powerful and accurate optical technology
Both the AISYS optical system and 3 x true 4K reflective LCOS panels in the 4K500ST are exceptionally compact while delivering industry-leading performance. AISYS technology enhances colour reproduction, maximises brightness and enhances contrast. Dual imaging engines deliver smooth, high quality images exactly as they were intended. The projector’s compact size enables much easier installation where space and weight are issues.

New lens delivers bright, precise images
The 4K501ST offers a new 1.3x zoom 4K glass lens that leverages Canon’s longstanding heritage in high quality lens design. In combination with the projector’s 5,000 lumens brightness and constant F2.6 aperture, the 4K501ST delivers consistently impressive brightness throughout its zoom range. A maximum 3,000:1 native contrast ratio achieves superior real-world performance, with truer colours and deeper blacks – creating an enhanced viewing experience.

Outstanding flexibility and convenience
The XEED 4K501ST is designed to easily achieve great results from almost any position. +/-60% motorised lens shift makes it straightforward to adjust image positioning without tilting or repositioning the projector. Four corner keystone correction ensures images stay perfectly geometrical. High definition edge-blending technology helps you produce beautiful blended images from multiple 4K501ST projectors and apply corrections at individual pixel level. 5 point adjustment lets you adjust RGB pixels by just 0.1 pixel, for clearer reproduction on curved and dome screens. Extended features in the professional menu also include multi-input mode, DVI optimiser, input signal details, overall run time and an option to change the stop-bit from 1 to 2 to enable compatibility with a wider range of serial communication devices.

Versatility in action
Thanks to its 4x DVI-D and 2x HDMI 2.0 inputs, it’s effortless to connect the 4K501ST to multiple 4K sources including digital video and computers. The inclusion of HDMI 2.0 means 4K content can be projected with a single HDMI cable. 4K movies are delivered with low levels of motion blurring, while simulation environments will benefit from near-immediate response times with just a 16.6ms delay. Curved surface projection technology gives you control over peripheral focus – in addition to the projector’s general focus – for faithful image reproduction even on dome-shaped surfaces.

Easy maintenance, low-cost ownership
Alongside its compact and durable design, the 4K501ST combines hassle-free ownership with low running costs. The lamp and air filter are easy to replace without dismounting the projector. Class-leading energy efficiency of just 475W in Eco mode and just 0.4W in Standby mode minimises your running costs. Press the dedicated Eco button to optimise every parameter and enjoy the lowest energy consumption.

Short summary description Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black:
This short summary of the Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED 4K501ST, 5000 ANSI lumens, LCOS, 4K (4096x2400), 3000:1, 17:10, 40 - 600"

Long summary description Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black:
This is an auto-generated long summary of Canon XEED 4K501ST data projector Large venue projector 5000 ANSI lumens LCOS 4K (4096x2400) Black based on the first three specs of the first five spec groups.

Canon XEED 4K501ST. Projector brightness: 5000 ANSI lumens, Projection technology: LCOS, Projector native resolution: 4K (4096x2400). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 17.2 - 22.3 mm, Aperture range (F-F): 2.6 - 2.6, Zoom ratio: 1.3:1. Supported graphics resolutions: 4096 x 2400, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720.... Serial interface type: RS-232C

Projector
Screen size compatibility *
40 - 600"
Projection distance
35.4 - 696.9" (0.9 - 17.7 m)
Projector brightness *
5000 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
4K (4096x2400)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
17:10
Projector brightness (economic mode)
3750 ANSI lumens
Uniformity
88%
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-20 - 20°
Matrix size
0.76"
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
NSHA
Lamp power
400 W
Lamp power (economic mode)
300 W
Lens system
Focal length range
17.2 - 22.3 mm
Aperture range (F-F)
2.6 - 2.6
Zoom ratio
1.3:1
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
-60 - 60%
Video
Full HD *
Yes
Supported graphics resolutions
4096 x 2400, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1366 x 768, 1440 x 900, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1080, 2560 x 1080, 2560 x 1440, 3840 x 2160, 4096 x 2160
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Ports & interfaces
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Features
Noise level (economic mode)
34 dB
Preset modes
Dynamic, Presentation, Standard, sRGB
Noise level *
39 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Large venue projector
Product color *
Black
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
600 W
Power consumption (standby) *
0.8 W
Power consumption (economy mode)
475 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
18.5" (470 mm)
Depth
21" (533.5 mm)
Height
6.89" (175 mm)
Weight *
39.7 lbs (18 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Other features
RS-232C
Yes
Country Distributor
France 1 distributor(s)