location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK34USBB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK34USBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195319 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 540 J 3 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Clamping voltage: 600 V
  • - Black, Transparent Plastic
Guarantee: Lifetime limited warranty
Long product name Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V :
The short editorial description of Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V

Charging Station w/ 3-Outlet Surge Protector, Direct Plug-In, 540 Joules, 4 USB Ports, 3 AC Outlets
More>>>
Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V:
The official marketing text of Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V as supplied by the manufacturer

The SK34USBB Protect It! Personal Charging Station charges your sensitive electronics and protects them against surges, power fluctuations and EMI/RFI line noise that can damage devices and destroy data. Ideal for home, office, workstations, dorm rooms and hotel rooms, the SK34USBB features 540 joules of surge protection. Because of its small size and direct plug-in design, you can take it anywhere.

With three NEMA 5-15R AC outlets and four USB ports with 4.8 total amps, the SK34USBB can charge multiple power-hungry devices, such as tablets, MP3 players and smartphones. A built-in top slot and an additional slide-out slot hold your devices to keep them safe and organized and avoid cable clutter. A diagnostic LED confirms protection status at a glance. An automatic shutoff feature cuts power to the outlets if the protection circuit has been compromised. Backed by $10,000 of Ultimate Lifetime Insurance in the U.S., Canada and Puerto Rico only.

Charges and Protects Your Portable Devices
- Charges mobile devices, such as tablets, MP3 players and smartphones
- Ideal for home, office, workstations, dorm rooms and hotel rooms
- 540 joules protect against surges, power fluctuations and EMI/RFI line noise
- Diagnostic LED confirms protection status at a glance
- Cuts power to outlets automatically if protection circuit is compromised
- Direct plug-in design for easy transport anywhere

Easily Handles Multiple Devices
- 3 NEMA 5-15R outlets
- 4 USB charging ports (4.8A total)

Stores Mobile Devices While Charging
- Built-in top slot and additional pull-out slot hold 2 devices
- Keeps devices safe and organized
- Cuts down on cable clutter

Short summary description Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V:
This short summary of the Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SK34USBB, 540 J, 3 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 4.8 A

Long summary description Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V:
This is an auto-generated long summary of Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V based on the first three specs of the first five spec groups.

Tripp Lite SK34USBB. Surge energy rating: 540 J, AC outlets quantity: 3 AC outlet(s), AC outlet types: NEMA 5–15R. Product color: Black, Transparent, Material: Plastic, Country of origin: China. Weight: 9.17 oz (260 g), Width: 3.74" (95 mm), Depth: 1.32" (33.5 mm). Package width: 4.1" (104.1 mm), Package depth: 5.6" (142.2 mm), Package height: 2.8" (71.1 mm). Master (outer) case width: 11.9" (302.3 mm), Master (outer) case length: 13" (330.2 mm), Master (outer) case height: 6.9" (175.3 mm)

Power
Surge energy rating *
540 J
AC outlets quantity *
3 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
4.8 A
Peak power
1800 W
Clamping voltage
600 V
Ports & interfaces
USB ports quantity
4
Cordless
Yes
Features
Product color *
Black, Transparent
Material
Plastic
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
9.17 oz (260 g)
Width
3.74" (95 mm)
Depth
1.32" (33.5 mm)
Height
4.96" (126 mm)
Packaging data
Package width
4.1" (104.1 mm)
Package depth
5.6" (142.2 mm)
Package height
2.8" (71.1 mm)
Package weight
11.3 oz (320 g)
Logistics data
Master (outer) case width
11.9" (302.3 mm)
Master (outer) case length
13" (330.2 mm)
Master (outer) case height
6.9" (175.3 mm)
Master (outer) case weight
9.5 lbs (4.31 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332195316
Brand Image Article code product Stock Price from
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m)
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m)
(show image)
TLP28PD57WCAM TLP28PD57WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m) Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m)
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP38UAM surge protector Black, Gray 3 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP38UAM surge protector Black, Gray 3 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP38UAM TLP38UAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SK5BUCAM surge protector Black 5 AC outlet(s) 110 - 125 V Tripp Lite SK5BUCAM surge protector Black 5 AC outlet(s) 110 - 125 V
(show image)
SK5BUCAM Safe-IT 5-Outlet Surge Protector - USB-A/USB-C Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V
(show image)
SK3BUAM Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP608DMUAM surge protector Black 6 AC outlet(s) 110 - 125 V 96.1" (2.44 m) Tripp Lite TLP608DMUAM surge protector Black 6 AC outlet(s) 110 - 125 V 96.1" (2.44 m)
(show image)
TLP608DMUAM Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)