location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom ZP-130 light pen Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZP-130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZP-130 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4949268610834
Category:
Wireless computer input device which allows users to point to items on a screen on write and draw on screen.
Light Pens Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 16:01:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wacom ZP-130 light pen Gray :
The short editorial description of Wacom ZP-130 light pen Gray

Intuos3 Ink Pen
More>>>
Short summary description Wacom ZP-130 light pen Gray:
This short summary of the Wacom ZP-130 light pen Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom ZP-130, Gray, 60 - 60°, 5.94 x 0.512" (151 x 13 mm), 0.423 oz (12 g)

Long summary description Wacom ZP-130 light pen Gray:
This is an auto-generated long summary of Wacom ZP-130 light pen Gray based on the first three specs of the first five spec groups.

Wacom ZP-130. Product color: Gray, Tilt angle range: 60 - 60°. Pen dimensions LxD: 5.94 x 0.512" (151 x 13 mm), Pen weight: 0.423 oz (12 g)

Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)