location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley 1-51-031 hammer Claw hammer Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Steelmaster Claw Hammer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1-51-031 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000366510316
Category:
Tool with a heavy metal head mounted at right angles at the end of a handle, used for jobs such as breaking things and driving in nails.
Hammers Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 09:41:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Stanley 1-51-031 hammer Claw hammer Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16oz and 20oz
  • - 5 ton force fit head to handle assembly for improved safety
  • - Anti-glare heat treatment in the hit zone for solidity and safety
  • - Fully heat treated carbon steel head for strength durability and safety
  • - Seamless oval tubular steel shaft for strength and balance
  • - Soft grip ergonomic handle for comfort and grip
Long product name Stanley 1-51-031 hammer Claw hammer Black, Stainless steel :
The short editorial description of Stanley 1-51-031 hammer Claw hammer Black, Stainless steel

Steelmaster Claw Hammer
More>>>
Short summary description Stanley 1-51-031 hammer Claw hammer Black, Stainless steel:
This short summary of the Stanley 1-51-031 hammer Claw hammer Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley 1-51-031, Claw hammer, Black, Stainless steel, 13.3" (337 mm), 15.9 oz (450 g)

Long summary description Stanley 1-51-031 hammer Claw hammer Black, Stainless steel:
This is an auto-generated long summary of Stanley 1-51-031 hammer Claw hammer Black, Stainless steel based on the first three specs of the first five spec groups.

Stanley 1-51-031. Type: Claw hammer, Product color: Black, Stainless steel. Height: 13.3" (337 mm), Weight: 15.9 oz (450 g)

Brand Image Article code product Stock Price from
Stanley

Stanley 1-51-505 hammer Claw hammer Black, Yellow
(show image)
1-51-505 16 oz FATMAX Curved Claw Graphite Hammer 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley 1-51-112 hammer Claw hammer Black, Yellow
(show image)
1-51-112 7 oz Curved Claw Fiberglass Nailing Hammer 0.00
(excl. VAT)
0 (incl. VAT)
Black & Decker

Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange
(show image)
BDHT1-51242 BDHT1-51242 0.00
(excl. VAT)
0 (incl. VAT)
Black & Decker

Black & Decker 1-51-488 Claw hammer Black, Stainless steel
(show image)
1-51-488 KLAUWHAMER 450GR BL 1-51-488 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley 1-51-529 hammer Claw hammer Black, Metallic
(show image)
1-51-529 Fibreglass Curve Claw 0.00
(excl. VAT)
0 (incl. VAT)