location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon RX 460 Dual 2GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV09L2-M0NA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900481099
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2019 10:53:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon RX 460 2 GB GDDR5
  • - 5120 x 2880 pixels 128 bit 7000 MHz PCI Express 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.4
Long product name ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5 :
The short editorial description of ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5

AMD Radeon RX 460 2GB GDDR5, PCI Express 3.0, 128-bit, DVI, HDMI, Display Port, HDCP
More>>>
ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5:
The official marketing text of ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5 as supplied by the manufacturer

Double the Performance

ASUS Dual RX 460 comes equipped with a dual fan design that delivers 2X greater airflow and 3X quieter performance. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming. ASUS Dual RX 460 is perfectly matched with your ASUS X99-A II motherboard!

Optimized Style and Performance
Perfectly matched with ASUS X99-A II motherboards


ASUS Dual RX 460 graphics card and X99-A II motherboards share perfectly matching color themes and are ready for Windows 10. Dual RX 460 is equipped with DirectX 12 to squeeze more graphics performance from the CPU and prevent GPU bottlenecks.

Dual Fan Cooling
2X greater airflow. 3X quieter.


Twin optimized fans carefully selected by engineers drive 2X greater airflow while maintaining 3X quieter performance, combining enhanced cooling with a more pleasant gaming and computing environment.

AUTO-EXTREME Technology with Super Alloy Power II
Premium quality and best reliability


ASUS graphics cards are produced using AUTO-EXTREME technology, an industry-first 100% automated production process, and feature premium Super Alloy Power II components that enhance efficiency, reduce power loss, decrease component buzzing under load, and lower thermal temperatures for unsurpassed quality and reliability.

GPU Tweak II with XSplit Gamecaster
Tweak Till Your Heart's Content


Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes graphics performance by removing redundant processes and allocating all available resources automatically. XSplit Gamecaster lets you easily stream or record your gameplay right from a convenient, in-game overlay.

XSplit Gamecaster: Stream and record your gameplay instantly

Now, you can also launch XSplit Gamecaster to bring up the in-game overlay and start streaming or recording your gameplay with the click of a button. You can also try the in-game annotations and video editor features to enhance your game stream experience.

Short summary description ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5:
This short summary of the ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DUAL-RX460-O2G, Radeon RX 460, 2 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5:
This is an auto-generated long summary of ASUS DUAL-RX460-O2G AMD Radeon RX 460 2 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS DUAL-RX460-O2G. Graphics processor family: AMD, Graphics processor: Radeon RX 460, Processor frequency: 1244 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 3.0

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon RX 460
Processor frequency *
1244 MHz
Maximum resolution *
5120 x 2880 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
7000 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
DVI-D ports quantity *
1
DisplayPorts quantity *
1
Performance
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.4
HDCP
Yes
Weight & dimensions
Depth
1.65" (42 mm)
Height
4.53" (115 mm)
Width
8.03" (204 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:53:18
Uk has collected 2 expert reviews for ASUS Radeon RX 460 Dual 2GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)