location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-251A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-251A-4G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511129779
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:56:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Excellent system performance, ideal for centralized management, file sharing and backup
  • - USB QuickAccess port for accessing files without needing a network connection
  • - Supports 4K hardware decoding and transcodes 4K H.264 videos on-the-fly or offline
  • - Enjoy the best audio-visual experience with HDMI output and the free remote control
  • - Build a personal karaoke system with OceanKTV
  • - Linux Station supports Ubuntu® with direct output via HDMI
  • - A hybrid approach to virtualization: Virtualization Station & Container Station
  • - Supports Virtual JBOD (VJBOD) to maximize the storage utilization of multiple QNAP NAS units
Long product name QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White :
The short editorial description of QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White

Intel Celeron N3060 (2x 1.6GHz), 4 x 3.5"/2.5" SATA 6Gb/s HDDs/SSDs, 4GB DDR3L (2 x 2GB), 4GB Flash, 2x LAN, 3x USB 3.0, SD Card Reader, 1x USB 3.0 Micro-B
More>>>
QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White:
The official marketing text of QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White as supplied by the manufacturer

The TS-251A provides the innovative USB QuickAccess port that allows you to quickly complete the first-time NAS installation and to then directly access files and data stored on the NAS. It also supports two additional transmission modes: Ethernet NAS mode and iSCSI SAN block-based mode. Combining USB QuickAccess, NAS and iSCSI-SAN into one box, the TS-251A is a powerful but easy-to-use storage solution ideal for backup, synchronization, remote access, and entertainment. It greatly helps to boost productivity and can meet the demands of photographers and audiovisual enthusiasts for direct, quick access to files. The TS-251A is powered by a high-performance 14nm Intel® Celeron® N3060 dual-core 1.6GHz processor, and supports 4K video playback and transcoding.

The TS-251A is powered by an advanced 14nm Intel® Celeron® dual-core 1.6GHz processor that features low TDP (only 6 watts) and can automatically burst up to 2.48GHz. Coupled with dual-channel 2/4GB DDR3L-1600 dual-channel RAM (upgradable to 8GB), dual Gigabit LAN ports, and SATA 6Gb/s, the TS-251A can deliver up to 211.88 MB/s throughput for optimizing mission-critical tasks while still being energy efficient. The TS-251A also features Intel® AES-NI hardware-accelerated encryption to deliver up to 209.13 MB/s throughput with AES 256-bit throughput with AES-NI encryption for both full NAS volume and shared folders, boosting system performance & security while ensuring the safety of sensitive business data stored in the NAS.

The TS-251A features an innovative USB QuickAccess port that allows you to complete the first-time installation and setup of your TS-251A without requiring network connectivity. The files and data stored on the TS-251A can also be directly accessed by using Qfinder Pro* and a USB 3.0 A-Male to Micro B-Male cable or a USB 2.0 Micro B cable**. Furthermore, you can assign access rights to users for different folders to prevent unauthorized access to important files.

The TS-251A innovatively re-defines what NAS can do by providing a USB QuickAccess/NAS/iSCSI SAN triple solution. It discards the restriction of conventional DAS that only allows connecting to one device, and breaks the cost barrier for a high-speed Ethernet solution. The TS-251A’s three data transmission modes not only work independently, but they also can simultaneously run with no bandwidth interference, allowing you to multi-task with utmost productivity.
USB QuickAccess Mode

You can instantly access files and data stored on the TS-251A by connecting a PC/Mac to its USB QuickAccess port and by using the Qfinder Pro application. To balance security and convenience needs, this method provides three access authentication modes. These settings can be easily configured in Network and Virtual Switch in the QTS management interface:

“All NAS Users” (default): A NAS username and password are required to use QuickAccess to access data stored on the NAS.
“Everyone”: Allows everyone to access data stored on the NAS using QuickAccess with no username or password required.
“Selected Users and Groups”: Only authorized users/groups can use QuickAccess to access data stored on the NAS (a username or password is also required).

The TS-251A’s USB mode is helpful for users that handle large volumes of media files on a daily basis. It provides an extremely convenient and fast solution for users to store and backup data on their computers or to access data on their NAS. With the USB mode the TS-251A is plug and use without compromising convenience or safety.
Ethernet NAS mode

The TS-251A features Ethernet networking for flexible and simultaneous file sharing across multiple devices, using SMB/CIFS, NFS and AFP protocols for sharing across Windows, Mac and Linux/UNIX networks. Use Qfinder Pro to find the TS-251A's Ethernet IP address to connect to it.
iSCSI SAN block-based mode

The TS-251A supports iSCSI SAN. After creating an iSCSI target on the TS-251A, you can access the iSCSI with your computer* using the NAS IP.

Featuring advanced 8th-generation Intel® HD Graphics, the TS-251A supports 4K H.264 hardware decoding and delivers superior real-time 4K and 1080p video transcoding to convert videos to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs*. With offline transcoding, even when you can only connect using a low-speed Internet connection, you can still enjoy smooth video playback via File Station, Video Station, and the Qfile mobile app by selecting a pre-rendered lower resolution video. The TS-251A also allows you to set a dedicated folder for automatic video transcoding.

Use a TS-251A as a multi-zone multimedia system to fill every corner of your house with your choice of media. You can centrally manage and stream photos, music and videos stored on the TS-251A to HDMI, DLNA®, Apple TV®, Chromecast™* , Roku®, Amazon® Fire TV or to the devices connected to the TS-251A (music streaming only) through Bluetooth® & USB. With Plex Media Server, the TS-251A is transformed into a powerful streaming machine.

OceanKTV is the first NAS-based karaoke application and allows you to create a quality karaoke experience at home or in the office. The TS-251A offers high-capacity storage for accommodating up to thousands of 1080p karaoke songs. The TS-251A comes with a 3.5 mm microphone jack and can transmit audio to your amplifier using HDMI or the 3.5 mm Line out port. Simply attach an HDMI display to the TS-251A and start singing with OceanKTV. The experience can be managed using the OceanKTV app in QTS or by using the OceanKTV mobile app on your phone or tablet. More than a NAS, the TS-251A is a karaoke machine for singing entertainment. Enjoy alone or with your friends!

Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms, and geography to bring optimized cloud experiences and incorporates advanced features including volume/LUN snapshots, remote connections to public cloud services in File Station, multi-zone multimedia system, and more.

Qsync turns your TS-251A into a safe, large-capacity data center for file synchronization. Any file uploaded to the TS-251A will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration. It also supports centralized configuration, and allows you to remotely erase the Qsync folder on a lost device to avoid data breaches, and even restore it after you have retrieved the device.

The TS-251A supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-251A and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or the built-in LDAP service.

Hybrid Backup Sync consolidates backup, restoration and synchronization functions into a single QTS application for you to easily transfer your data to local or remote QNAP NAS, to remote servers and to cloud storage spaces as a comprehensive data storage and disaster recovery plan. You can synchronize files between the TS-251A and cloud storage in real time - including Amazon® Drive, Google Drive™, Dropbox®, Microsoft OneDrive®, Yandex® Disk, and Box®, and back up files to Amazon® S3, Amazon® Glacier, Microsoft® Azure™, Google Cloud Storage™, OpenStack Swift and WebDAV cloud services. Hybrid Backup Sync can detect sparse files to avoid backing up unnecessary data, and supports file compression to save storage space. There are flexible settings for concurrent file processing and multi-threaded data transfer by splitting large files into smaller parts, greatly increasing the file transfer rate for greater work efficiency.

QTS Storage Manager features an easy-to-use web-based snapshot tool to easily backup and restore data on the TS-251A back to any point of time in the event of data loss. You can take snapshots for volumes and LUN (up to 64 snapshots per volume/LUN and maximum 256 snapshots per NAS), efficiently replicate volume/LUN snapshots via Snapshot Replica to remote servers by copying only the changes made, and quickly clone a volume /LUN snapshot as a local volume without interrupting current system operations. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even if files are opened.

The TS-251A supports Qsirch, a proprietary search engine for quick file searching. In addition to previewing thumbnails, content abstract and keyword hints, Qsirch allows you to search through all of the .eml files stored on the TS-251A and use customized search criteria* such as date, size, sender and recipient. Qsirch even remembers your search history allowing you to quickly navigate to files you've previously searched for. You can also use the Google Chrome™ extension - Qsirch Helper - to search for files on your NAS when using Google Search™. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.

QmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents from the TS-251A when composing emails. QmailAgent also allows iOS® and Android™ users to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TS-251A. You can also use QmailAgent together with Qsirch, which supports powerful email search functions to search through all of the .eml files stored on the TS-251A to make managing and searching through massive quantities of emails much easier.

The TS-251A’s QTS-Linux dual systems are based on QNAP’s advanced virtualization technologies. The revolutionary architecture of the TS-251A enables users to not only to enjoy the extraordinary QTS operating system and download rich apps from QTS App Center but also to develop or utilize IoT packages for Linux®. The TS-251A supports Ubuntu and allows users to develop and install various IoT packages on demand and centrally store the data on the TS-251A, providing a secure private storage and IoT development solution. Simply plug in a keyboard, mouse and HDMI monitor to the TS-251A, and use the Linux Station as if you were using a PC*. You can also operate Ubuntu in Linux Station as a remote desktop via web browser for instant management**.

Virtualization Station allows you to host virtual machines (VM) on the TS-251A and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VM. Virtualization Station allows the TS-251A and VMs to share the same LAN port. No longer constrained by physical network performance, high-speed Virtual Switches greatly increases data transfer between VMs as well as between VMs and NAS through the internal interface. You can also download VMs on demand from online VM markets and import them to the TS-251A without any complex procedures.

The TS-251A also features the game-changing container technology for server virtualization with Container Station. It exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-251A as well as download apps from the built-in Docker Hub Registry®. Container Station now also provides the QIoT Containers platform to help you quickly structure your IoT environment and deployment in your private cloud.

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-251A. The TS-251A includes 2 free IP camera channels and you can expand up to 32 channels by purchasing additional licenses.

Besides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD that allows you to expand the storage of a QNAP NAS by using unused storage from other QNAP NAS units. You can mount this storage space to the TS-251A as virtual disks and create virtual storage pools and volumes for NAS functions such as creating and reverting snapshots, indexing multimedia files into the media library, and even creating iSCSI LUNs. VJBOD supports 10GbE/40GbE connections and port trunking (link aggregation with multiple LAN ports) that increase the performance and reliability of your VJBOD storage.

The TS-251A supports online capacity expansion for archiving rapidly-growing data by connecting a QNAP expansion enclosure. With the QNAP scale-up solution, the raw storage capacity can be expanded on demand, making the TS-251A an ideal file center with large storage capacity, especially useful for data-intensive applications.

With the support of QJBOD Express (JBOD enclosures roaming)*, you can just connect a large capacity QNAP expansion enclosure to the TS-251A, and migrate data to another NAS through the JBOD enclosure without needing a network connection.

If you encounter technical problems or have suggestions for improving our products you can directly contact our support staff using the Helpdesk app. This app allows you to directly send feedback, questions, and technical support requests to our support team. Helpdesk features remote support, allowing our support team to help you quickly resolve issues by remotely connecting to your NAS over a secure 256-bit SSL encrypted connection. Helpdesk also provides a range of online resources, including online tutorials, frequently-asked questions, compatibility lists and the QNAP Helpdesk Knowledgebase. Whether you are a new or experienced NAS user, you can quickly find answers to your questions by browsing through these resources.

Short summary description QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White:
This short summary of the QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-251A, NAS, Tower, Intel® Celeron®, N3060, 4 GB, DDR3L

Long summary description QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White:
This is an auto-generated long summary of QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White based on the first three specs of the first five spec groups.

QNAP TS-251A. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Storage
Supported storage drive interfaces
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
2
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor frequency *
1.6 GHz
Processor boost frequency
2.48 GHz
Processor cores
2
Processor threads
2
Processor cache
2 MB
CPU configuration (max)
1
ECC supported by processor
No
Integrated 4G WiMAX
No
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
PCI Express slots version
2.0
Processor cache type
L2
Processor code
SR2KN
Processor codename
Braswell
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
25 x 27 mm
Processor series
Intel Celeron N3000 series
Processor socket
BGA 1170
Scenario Design Power (SDP)
4 W
Stepping
D1
System bus rate
5 GT/s
Tjunction
90 °C
Thermal Design Power (TDP)
6 W
On-board graphics card model
Intel® HD Graphics 400
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Memory slots
2
Memory form factor
SO-DIMM
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
On-board graphics card DirectX version
12.0
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product color
Green, White
Number of fans
1 fan(s)
Fan diameter
2.76" (7 cm)
LED indicators
HDD, Power, Status, USB
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
18.3 dB
Card reader integrated
Yes
Compatible memory cards
SD
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
No
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
External
Power supply unit (PSU) capacity
65 W
Number of power supply units
1
Power consumption (typical)
16.2 W
Power consumption (sleep)
7.9 W
Power consumption (off)
0.72 W
AC input voltage
100-240 V
Fan voltage
12 V
Weight & dimensions
Width *
4.02" (102 mm)
Depth *
8.62" (219 mm)
Height *
6.65" (169 mm)
Weight
3.37 lbs (1.53 kg)
Package weight
5.82 lbs (2.64 kg)
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
14
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Rapid Storage Technology
No
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Connect Technology
No
Intel Smart Connect Technology version
0.00
Intel Smart Response Technology version
0.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® OS Guard
No
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
4
Number of execution units
12
Thermal Monitoring Technologies
Yes
UART
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
91832
Source Testseek summary Average rating
Reviews
Updated:
2017-01-08 03:30:19
Uk has collected 45 expert reviews for QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techadvisor.co.uk
Updated:
2017-01-08 03:30:19
QNAP is one of the major brands when it comes to network attached storage disks for the home and the TS-251A is another strong proposition. Also see: Best NAS drives It's offers a high-end spec for a home NAS, powered by an Intel Celeron N3060 dual-core...
Bottom line The QNAP is an undoubtedly impressive NAS drive. There's plenty of power for virtually all tasks, and H.265 aside it will handle anything you throw at it. The range of apps is very comprehensive and the interface is excellent. The downside is the lack of...
90%
trustedreviews.com
Updated:
2017-01-08 03:30:19
The TS-251A is a high-end two-bay NAS, with a slew of features to make accessing your files easier, no matter where they're stored. The USB QuickAccess port is particularly innovative, since it means you can access your NAS's files, and even its configura...
Good Easy setup, Loads of features and apps, Fast file transfers...
Bad Expensive, Low-quality video transcoding, Sometimes buggy software...
Bottom line A quick and highly specified NAS, but whether it's worth the premium over the competition will depend on your specific needs...
80%
eteknix.com
Updated:
2017-01-08 03:30:19
There are a lot of different NAS systems on the market and they each have their ups and downs, or rather the area where they excel – which is great as there is a good chance that there is just the right model out there for your specific needs. One thing h...
Good Intel Dual-Core CPU, 4GB Dual-Channel Memory, Dual Gigabit LAN, Innovative QuickAccess DAS port, 4K UHD HDMI and Transcoding, Karaoke Function, Dual OS and VM functionality, IR Remote included, USB 3.0 and Card Reader built-in...
Bad USB cable for QuickAccess not included, “The TS-251A is a true all-around wonder that can serve as your personal cloud, media center, backup target, and so much more.”, QNAP TS-251A 2-Bay SOHO NAS With QuickAccess Port Review, Thank You, QNAP, for provid...
Bottom line PricingAt the time of writing, the amazing QNAP TS-251A with 4GB RAM can be yours for $319.00 at NewEgg, £309.60 at Amazon, and starting from €347.56 through Geizhals.OverviewI might as well start out with it, the QNAP TS-251A is one of the most amazing S...
0%
HEXUS.net
Updated:
2017-01-08 03:30:19
Mainstream network-attached storage (NAS) solutions have evolved to such an extent that consumers can today pick from a wide range of affordable options knowing that the essentials - backup, media server, printer sharing and download client - will likely...
Good Simple setup, User-friendly interface, Comprehensive feature set, Capable Intel Celeron processor, QuickAccess offers even greater flexibility...
Bad QuickAccess limited to GbE speeds, USB 3.0A to Micro B cable not in the box...
Bottom line Qnap has bolstered its vast range of network-attached storage solutions with two new additions that introduce QuickAccess functionality.Priced at £280 and £380, respectively, the dual-bay TS-251A and quad-bay TS-451A further reinforce Qnap's belief th...
0%
pcauthority.com.au
Updated:
2017-01-14 04:48:04
QNAP's perfectly excellent little two-bay NAS has received a perfectly excellent update that gives it just a little bit more functionality - as if it didn't already have enough. While it has always been possible to plug in a client USB drive to the front...
Bottom line "If QNAP can take the functionality and connectivity of the TS-251A and give it a slightly more powerful CPU, they'll have the ultimate home media box."...
80%
goodgearguide.com.au
Updated:
2017-01-30 01:31:48
When it comes to sheer volume of media features, the $320 QNAP TS-251A is unrivaled for the price. It features an HDMI port for direct output (1080p) to a display, as well as a remote so you can navigate the Smart TV-like onscreen interface on said connec...
0%
pcworld.co.nz
Updated:
2017-02-05 03:26:13
When it comes to sheer volume of media features, the $320 QNAP TS-251A is unrivaled for the price. It features an HDMI port for direct output (1080p) to a display, as well as a remote so you can navigate the Smart TV-like onscreen interface on said connec...
0%
avforums.com
Updated:
2017-03-01 01:33:45
The QNAP TS-251A is a two bay NAS largely aimed at those looking for an all-in-one solution for storing and playing back their local media content, be that photos, music, movies or TV shows. For those not in the know, think of a NAS (Network Attached Stor...
Good Very easy setup, Simple user interface, Very strong media support including HD audio passthrough, Excellent range of apps and services...
Bad Poor transcoding via PLEX, Some network slow-down with certain multitasking, No 10-bit HEVC support, Build quality could be more impressive...
Bottom line The QNAP TS-251A combines its duties as a networked attached storage device and a (virtually) fully fledged media player with a good degree of success. The all-plastic casing, styled in white reflects its designation as a NAS primarily aimed at the home u...
80%
geeklingo.net
Updated:
2017-09-19 02:51:19
QNAP are always looking at bringing value-add features to the NAS and their newest, the TS-251a is no different. As well as being a NAS (Network Attached Storage), the TS-251a brings DAS (Direct Attached Storage) features to the home user with the introdu...
Good QTS software, Remote included...
Bad Plastic HDD caddy...
Bottom line The consumer NAS market is fairly crowded with multiple products from multiple vendors fighting for supremacy. As a result, QNAP have continuously differentiated themselves from others through innovation and providing value-add functionality such as vario...
90%
techadvisor.co.uk
Updated:
2019-11-14 14:41:29
NAS drives are like cloud storage: you can access all your files from anywhere, both inside and outside of your home or office. You can use them to store and play your music and video collections, as well as documents and other files. NAS stands for Netw...
90%
9to5mac.com
Updated:
2017-01-08 03:30:19
On paper, the QNAP TS-251A looks like a well-specced network attached storage device for home use ( buy it here for $319 ), featuring a dual-core processor and ample 2 GB RAM. It even has a HDMI port and bundled IR remote, so you can plug it into a TV and...
0%
pcworld.com_techhive.com
Updated:
2017-01-29 01:18:49
When it comes to sheer volume of media features, the $320 QNAP TS-251A is unrivaled for the price. It features an HDMI port for direct output (1080p) to a display, as well as a remote so you can navigate the Smart TV-like onscreen interface on said connec...
Good HDMI port for attaching a disply, Excellent multimedia streaming, Interfaces with numerous online services...
Bad 4K UHD (2160p) transcoding resulted in unwatchably slow frame rates, Plastic construction gives the unit a slightly cheap feel...
Bottom line QNAP's TS-251A NAS has the ability to output video directly to an external 1080 display. It's a great addition to a home multimedia setup. The advertised 4K transcoding, however, doesn't support HEVC...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)