location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDXXG-064G-GN4IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0619659147662 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 64 GB SDXC Class 10 UHS-I
  • - Class 3 (U3) V30 95 MB/s
  • - X-speed rating: 633
  • - Shock resistant, Temperature proof, Waterproof
  • - Black
Long product name SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10 :
The short editorial description of SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10

64GB, SDXC, UHS-I, 95MB/s, C10, U3, V30
More>>>
Short summary description SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10:
This short summary of the SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Extreme Pro, 64 GB, SDXC, Class 10, UHS-I, 95 MB/s, 90 MB/s

Long summary description SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10:
This is an auto-generated long summary of SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10 based on the first three specs of the first five spec groups.

SanDisk Extreme Pro. Capacity: 64 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 95 MB/s, Write speed: 90 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Protection features: Shock resistant, Temperature proof, Waterproof, Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:22:43
Uk has collected 23 expert reviews for SanDisk Extreme Pro 64 GB SDXC UHS-I Class 10 and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
digitalversus.com
Updated:
2020-01-01 18:22:43
The SanDisk Extreme Plus 32 GB is a very fast SDHC card that’ll be perfectly at ease in devices that need speedy memory cards (e.g. camcorders). Unloading photos from digital cameras will be nice and fast too!...
Good Fast read and write speeds, Data recovery software supplied...
Bad RescuePro software free for one year only...
100%
expertreviews.co.uk
Updated:
2020-01-01 18:22:43
The SanDisk Extreme Pro 32GB is a Class 10, UHS-1 SDHC memory card designed to reach the highest data transfer speeds. This makes it ideal for use in cameras and camcorders that require fast data transfer, and SanDisk claims it can reach read speeds of up...
Bottom line A super-fast SDHC card that's very well-priced and built to last...
100%
uk.hardware.info
Updated:
2020-01-01 18:22:43
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
tbreak.ae
Updated:
2020-01-01 18:22:43
In a world where USB 3.0 and Thunderbolt ports offer us such insanely high speeds, something like USB 2.0 flash drives and normal SD cards feel prehistoric in comparison. Now SanDisk has always been on the forefront of mobile storage with their SD and CF...
0%
tomshardware.co.uk
Updated:
2020-01-01 18:22:43
The latest flash-based SD memory cards with UHS-I deliver up to 63 MB/s throughput. Users who want to exploit that performance need to pay attention to a few details, like making sure they upgrade to a USB 3.0 card reader. Which card is the fastest? SD...
0%
digitalcameraworld.com
Updated:
2020-01-01 18:22:43
Memory cards are often an after-thought for many photographers, but pick the right memory card for your needs and you can vastly improve your workflow. We tested 9 of the best memory cards for cameras currently on the market to see which came out on top.S...
86%
custompcreview.com
Updated:
2020-01-01 18:22:43
A couple weeks ago, I was talking with a couple colleagues about DSLR cameras, and invariably the topic about high speed SD and CF memory cards came up. What we wanted to know is if a high speed memory card such as the Lexar Professional 1000x CF (Compact...
0%
Brand Image Article code product Stock Price from
SanDisk

SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10
(show image)
SDSQXNE-064G-GN6MA Extreme microSD UHS-I 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)