location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP1042T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP1042T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766907820829 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2022 08:54:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 10.1" 1280 x 800 pixels LED 300 cd/m²
  • - Touchscreen 25 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 1 W
Long product name Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen :
The short editorial description of Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen

1280 x 800, 800:1, LED, 10.1", 300 cd/m2, HDMI
More>>>
Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen:
The official marketing text of Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen as supplied by the manufacturer

Who says small can’t be big news? Sized just right for grabbing attention on walls, shelves, desks, or other space-constrained spots, the ViewSonic® EP1042T 10.1" all-in-one interactive digital ePoster is headline-worthy. Ideal as interactive signage for conference and meeting rooms, information kiosks and other on-demand messaging, this display makes it easier than ever to engage your audience with inviting interaction. Filled with user-friendly features like Signage Manager Express software, Power over Ethernet one-wire installation – and so much more – it makes loading, playing and managing content easy and reliable.

Power over Ethernet

This display utilizes state-of-the-art Power over Ethernet (PoE) technology for one-wire installation. This allows you to easily power and connect your displays with just a single cable. PoE also allows you to create multi-display digital signage installations, while reducing installation costs.

Interactive On-Demand Messaging

This display delivers on-demand interactive messaging with 10-point multi-touch capability. This display is the perfect e-catalog display solution for use as retail, information, and wayfinding kiosks in high-traffic areas.

Integrated USB Multimedia Player

This display features an integrated media player with a convenient USB playback function. Now photos, music, and 1080p video can be quickly displayed on-screen directly from a USB drive – without the need for a PC.

Content Management Software

Great for all venues and scenarios, the bundled Signage Manager Express software lets users transfer multimedia content onto the display from PCs and laptops. This embedded content management tool also lets you format, schedule, and save playback settings.

Easy LAN Control

An integrated RJ45 connection allows you to remotely set up and manage display content from a PC or laptop. You can also remotely turn the display on or off, or adjust the volume and other settings, via a user-friendly on-screen interface.

1-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 1-year limited warranty.

Internal Memory

This display is capable of storing and playing hours and hours of high-definition multimedia content thanks to its built-in, shock-resistant, solid-state memory. This reliable all-in-one e-poster will display dynamic content with no crashes, freezes or lost content.

Dual Integrated Speakers

Designed with dual integrated speakers, this display combines incredible screen performance with stereo sound for an immersive multimedia experience. An additional speaker can be added via the SPDIF audio-out port for expanding sound to different locations in the room or venue, via cable.

Short summary description Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen:
This short summary of the Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic EP1042T, Digital signage flat panel, 10.1", LED, 1280 x 800 pixels

Long summary description Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen:
This is an auto-generated long summary of Viewsonic EP1042T signage display Digital signage flat panel 10.1" LED 300 cd/m² WXGA Black Touchscreen based on the first three specs of the first five spec groups.

Viewsonic EP1042T. Product design: Digital signage flat panel. Display diagonal: 10.1", Display technology: LED, Display resolution: 1280 x 800 pixels, Display brightness: 300 cd/m², HD type: WXGA, Touchscreen. Product color: Black

Display
Display diagonal *
10.1"
Display technology *
LED
Display resolution *
1280 x 800 pixels
Display brightness *
300 cd/m²
HD type *
WXGA
Touchscreen *
Yes
Touchscreen technology
Capacitive
Number of simultaneous touchpoints
10
Response time
25 ms
Contrast ratio (typical)
800:1
Viewing angle, horizontal
85°
Viewing angle, vertical
185°
Panel life
10000 h
Supported graphics resolutions
1280 x 800
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
DVI port *
No
USB ports quantity
1
Ports & interfaces
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) out
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
1 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Performance
Multi-display supported
Yes
On Screen Display (OSD)
Yes
Weight & dimensions
Width
10.6" (269.9 mm)
Depth
1.02" (25.8 mm)
Height
6.69" (170 mm)
Weight
24.7 oz (700 g)
Country Distributor
Deutschland 1 distributor(s)
United States 1 distributor(s)