More>>>
Short summary description Plieger 7340451 central heating radiator White Single panel, single convector (Type 11) Panel radiator:
This short summary of the Plieger 7340451 central heating radiator White Single panel, single convector (Type 11) Panel radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger 7340451, White, Single panel, single convector (Type 11), Panel radiator, Vertical, ISSO, Kiwa, CE, 745 W
Long summary description Plieger 7340451 central heating radiator White Single panel, single convector (Type 11) Panel radiator:
This is an auto-generated long summary of Plieger 7340451 central heating radiator White Single panel, single convector (Type 11) Panel radiator based on the first three specs of the first five spec groups.
Plieger 7340451. Product color: White, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 745 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 23.6" (600 mm), Height: 35.4" (900 mm), Depth: 2.4" (61 mm)