Plieger 7340449 central heating radiator White Single panel, single convector (Type 11) Panel radiator

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6420
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7340449 central heating radiator White Single panel, single convector (Type 11) Panel radiator:

Plieger 7340449, White, Single panel, single convector (Type 11), Panel radiator, Horizontal, ISSO KIWA CE, 1634 W

Long summary description Plieger 7340449 central heating radiator White Single panel, single convector (Type 11) Panel radiator:

Plieger 7340449. Product color: White, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 1634 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 70.9" (1800 mm), Height: 23.6" (600 mm), Depth: 2.4" (61 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.