location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Citiz Semi-auto Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Citiz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN 267.BAE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399331433 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:16
The date of the most recent change of the data-sheet in Icecat's system
De’Longhi EN 267.BAE user manual (14.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points De’Longhi Citiz Semi-auto Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Drip coffee maker 1 L
  • - Coffee capsule
  • - Espresso making Cappuccino making
  • - 1710 W
  • - Black
Long product name De’Longhi Citiz Semi-auto Drip coffee maker 1 L :
The short editorial description of De’Longhi Citiz Semi-auto Drip coffee maker 1 L

1710 W, 10 capsules, Aeroccino, Flow stop, 19 bar, 1L
More>>>
Short summary description De’Longhi Citiz Semi-auto Drip coffee maker 1 L:
This short summary of the De’Longhi Citiz Semi-auto Drip coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Citiz, Drip coffee maker, 1 L, Coffee capsule, 1710 W, Black

Long summary description De’Longhi Citiz Semi-auto Drip coffee maker 1 L:
This is an auto-generated long summary of De’Longhi Citiz Semi-auto Drip coffee maker 1 L based on the first three specs of the first five spec groups.

De’Longhi Citiz. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule. Power: 1710 W. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:50:25
Uk has collected 3 expert reviews for De’Longhi Citiz Semi-auto Drip coffee maker 1 L and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetguy.com.au
Updated:
2017-03-01 09:50:25
Want a coffee fix without a whole lot of fuss? DeLonghi's Nespresso Citiz machine delivers the steamy affair you’re looking for, minus the hassle. The Citiz is one of Nespresso’s growing stable of capsule-based coffee systems, machines that use a...
Good Attractive design; Very easy to use...
Bad Coffee could be hotter; No milk warming or frothing features; Capsules not readily available...
80%
smarthouse.com.au
Updated:
2017-03-01 09:50:25
One thing I love in life is a great cup of coffee. Not too strong and not too weak. I am also inpatient so when it comes to coffee machines, I like them simple and easy to use and above not in need of constant loving care and cleaning. I also hate sta...
90%
Brand Image Article code product Stock Price from
De’Longhi

De’Longhi Lattissima Touch Capsule coffee machine 0.9 L
(show image)
EN 550.BM Lattissima Touch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)