location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K8N SLI Socket 939 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K8N SLI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8N SLI-F
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:20:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI K8N SLI Socket 939 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket 939
  • - ATX
  • - Maximum internal memory: 4 GB
Long product name MSI K8N SLI Socket 939 ATX :
The short editorial description of MSI K8N SLI Socket 939 ATX

MSI K8N SLI ATX, NVIDIA, Socket 939, 1000 MHZ FSB, 4Gb max memory, 2x PCI-E16x, 3X PCI
More>>>
MSI K8N SLI Socket 939 ATX:
The official marketing text of MSI K8N SLI Socket 939 ATX as supplied by the manufacturer

Supports Socket 939 for AMD® Athlon™ 64 X2 Dual-Core / Athlon™ 64 FX / Athlon™ 64 processor
Supports up to 4800+ or higher CPU

NVIDIA® nForce4 SLI Chipset
- HyperTransport link to the AMD Athlon 64 X2 Dual-Core/Athlon 64/Athlon 64 FX CPU
- HyperTransport supporting speed up to 1GHz (2000MT/s)
- Supports 2 PCI Express x16/x1 interface
- Two independent SATA controllers, for four drives
- Dual Fast ATA-133 IDE controllers
- Supports high-speed USB2.0 ports
- IEEE 802.3 NVIDIA MAC for 1000BASE-T

Supports dual channel DDR 266/333/400, using four 184-pin DDR DIMMs.
Supports a maximum memory size up to 4GB.
Supports 2.5v DDR SDRAM DIMM.

Two PCI Express x16 slot (supports PCI Express Bus specification v1.0a compliant)

Normal mode
Primary PCI-E slot is compatible with PCI Express x 16
Secondary PCI-E slot is compatible with PCI Express x 1

SLI mode
Primary PCI-E slot is compatible with PCI Express x 8
Secondary PCI-E slot is compatible with PCI Express x 8

Two PCI Express x1 slots (supports PCI Express Bus specification v1.0a compliant)
Three 32-bit v2.3 Master PCI bus slots, including one orange slot which supports 2 master for
MSI special PCI function card (ex. wireless LAN and bluetooth combo card)
- support 3.3v/5v PCI bus interface

On-Board IDE

An IDE controller on the NVIDIA nForce4 SLI chipset provides IDE HDD/CD-ROM with PIO,
Bus Master and Ultra DMA133/100/66 operation modes.
- Can connect up to 4 IDE devices.

On-Board SATA

Two independent SATA controllers on the NVIDIA® nForce4 SLI chipset.
- NV RAID supports 4 SATA II ports with up to 300MB/s transfer rate.

NV RAID (Software)
Supports up to 4 SATA + 4 ATA133 Hard drives
- RAID 0 or 1, 0+1, JBOD is supported
- RAID function available for ATA133 + SATA HD drives or 4 SATA HD

7.1 channel audio codec RealTek ALC850
- Compliance with AC97 v2.3 Spec.
- Meet PC2001 audio performance requirement.

LAN supports 10/100/1000 Fast Ethernet by nForce4 SLI
Marvell PHY 88E1111 10/100/1000 Fast Ethernet

VIA 6307 chipset
- Supports up to two 1394 ports. (Rear panel x1, front x1)
- Transfer rate is up to 400Mbps

Internal I/O Connectors

- ATX 24-pin power connector
- ATX 4-pin VGA power connector
- 4-pin ATX 12V power connector
- CPU / System x 2 / NB FAN connectors
- CD-in connector
- Clear CMOS button
- IrDA infrared module header
- Chassis intrusion switch connector
- Front panel audio connector
- Front panel connector
- D-Bracket2 connector
- 1 x IEEE1394 connector support additional 1 ports
- 3 x USB 2.0 connector support additional 6 ports
- 1 x Floppy disk drive connector
- 4 x Serial ATA connectors
- 2 x ATA133 HD connectors

Short summary description MSI K8N SLI Socket 939 ATX:
This short summary of the MSI K8N SLI Socket 939 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K8N SLI, AMD, Socket 939, 4 GB, 0+1, JBOD, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI K8N SLI Socket 939 ATX:
This is an auto-generated long summary of MSI K8N SLI Socket 939 ATX based on the first three specs of the first five spec groups.

MSI K8N SLI. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0+1, JBOD. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Power source type: ATX

Processor
Processor manufacturer *
AMD
Processor socket *
Socket 939
Memory
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0+1, JBOD
Network
Networking features
10/100/1000 Fast Ethernet
Features
Motherboard form factor *
ATX
Features
Power source type
ATX
Expansion slots
Expansion slots
2x PCI Express x16 2x PCI Express x1 3x 32-bit v2.3 Master PCI
Other features
Audio output
7.1 RealTek ALC850
I/O ports
1 x Parallel port 1 x Serial port (COM 1) 1 x PS/2 keyboard 1 x PS/2 mouse 1 x Coaxial SPDIF out 1 x IEEE1394 Port 1 x 6 in 1 audio jack (S/SPDIF out) 4 x USB 2.0 ports 1 x RJ45 LAN jack
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:18:43
Uk has collected 1 expert review for MSI K8N SLI Socket 939 ATX and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%