location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S9781/35
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S9781/35
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103785699
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of the data-sheet in Icecat's system
Philips S9781/35 user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Display type: LED Black, Silver
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 60 min Charging time: 1 h Fast charging
Long product name Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver :
The short editorial description of Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver

Shaver series 9000, 100-240 V, 9 W / 0.1 W, Lithium-ion, 60 min / 1 h
More>>>
Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver:
The official marketing text of Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver as supplied by the manufacturer

The Shaver 9000 is our most advanced shaver yet. The unique contour detect technology offers exceptional coverage over every contour of your face, and the V-Track system guides hairs into the best cutting position for the closest results.

Designed for perfection
- Blades perfectly guide hairs into position for a close shave
- Heads flex in 8 different directions for a superb result

A comfortable shave
- Personalize your shave by choosing between three settings
- Get a comfortable dry or refreshing wet shave with Aquatec

Easy to use
- Intuitive icons make the functions easy to use
- 60 minutes cordless shaving after a one-hour charge
- Shaver can be rinsed clean under the tap
- With 2 year guarantee

Get the most of your shaver
- Keep your shaver like new with SmartClean
- Click-on brush for thorough facial cleansing
- Click-on trimmer for perfect mustache and sideburn trimming.

Short summary description Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver:
This short summary of the Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 S9781/35, Rotation shaver, Black, Silver, LED, SH90, 2 year(s), Battery

Long summary description Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver:
This is an auto-generated long summary of Philips SHAVER Series 9000 S9781/35 men's shaver Rotation shaver Trimmer Black, Silver based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 S9781/35. Shaver system: Rotation shaver, Product color: Black, Silver, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 60 min, Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product color *
Black, Silver
Built-in display
Yes
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Display type
LED
Shaving head replacement(s) model
SH90
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Shaving time
60 min
Power consumption (max)
9 W
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Other features
Personal comfort control
Yes
Travel pouch
Yes
Brush included
Yes
Runtime
60 min
Handle(s) features
Ergonomic
Technical details
SmartClick
Yes
Brush head
Yes