location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWTOP48-ES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWTOP48-ES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196897 show
Category:
Accessories for AV (audio-visual equipment) stands such as brackets.
AV Stand Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:36
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5-year limited warranty
Long product name Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf :
The short editorial description of Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf

WorkWise Standing Desk Top, 48 x 30 in., Espresso
More>>>
Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf:
The official marketing text of Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf as supplied by the manufacturer

Durable MDF desk top mounts to an adjustable-height base (sold separately) to create a more ergonomic workspace that accommodates sitting, standing and the comfort of different users.

- 48 x 30 in. and 0.75 in. thick
- Combines with base (sold separately) to create a sit-stand desk
- Made in the USA of 100% recycled wood fibers
- Low-emission powder coating
- Mounting holes with threaded inserts

The WWTOP48-ES WorkWise™ Standing Desk Top provides an environmentally friendly work surface for your sit-stand desk. A spacious 48 x 30 inches with a thickness of 0.75 inches, the WWTOP48-ES features mounting holes with threaded inserts that perfectly match Tripp Lite WorkWise Sit-Stand Electric Adjustable-Height Desk Bases, such as WWBASE-BK, WWBASE-GY and WWBASE-WH, for easy assembly.

Made and finished in the USA, the MDF (medium-density fibreboard) WWTOP48-ES is constructed entirely of recycled wood fibers with an espresso-colored low-emission powder-coated finish that qualifies for LEED credits. It’s certified by the Sustainable Forestry Initiative and meets California Air Resources Board requirements.

Durable Desk Top for Sit-Stand Desk Bases
- 48 x 30 in. and 0.75 in. thick
- Mounts to adjustable-height desk base (sold separately) to create a sit-stand desk
- Mounting holes with threaded inserts perfectly match WorkWise Desk Bases, including WWBASE-BK, WWBASE-GY and WWBASE-WH

Environmentally Friendly MDF Construction
- Made from 100% recycled wood fibers
- Espresso-colored low-emission powder-coated finish resists scratching
- Powder coating qualifies for LEED credits
- Certified by Sustainable Forestry Initiative
- Meets California Air Resources Board requirements (CARB II compliant)
- Made and finished in the USA

Short summary description Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf:
This short summary of the Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWTOP48-ES, AV stand shelf, Black, MDF, Carb Phase 2; VOC-free Powder Coat, ROHS, 48" (1219.2 mm), 30" (762 mm)

Long summary description Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf:
This is an auto-generated long summary of Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf based on the first three specs of the first five spec groups.

Tripp Lite WWTOP48-ES. Type: AV stand shelf, Product color: Black, Material: MDF. Width: 48" (1219.2 mm), Depth: 30" (762 mm), Height: 0.752" (19.1 mm). Quantity per pack: 1 pc(s), Package width: 51.3" (1301.8 mm), Package depth: 34.3" (870 mm)

Features
Type *
AV stand shelf
Product color *
Black
Material *
MDF
Certification
Carb Phase 2; VOC-free Powder Coat, ROHS
Weight & dimensions
Width
48" (1219.2 mm)
Depth
30" (762 mm)
Weight & dimensions
Height
0.752" (19.1 mm)
Weight
24.9 lbs (11.3 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
51.3" (1301.8 mm)
Package depth
34.3" (870 mm)
Package height
3.88" (98.6 mm)
Package weight
30 lbs (13.6 kg)
Brand Image Article code product Stock Price from
Tripp Lite WWBASE-WH AV stand accessory AV stand base Tripp Lite WWBASE-WH AV stand accessory AV stand base
(show image)
WWBASE-WH WWBASE-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite WWBASE-GY AV stand accessory AV stand base Tripp Lite WWBASE-GY AV stand accessory AV stand base
(show image)
WWBASE-GY WWBASE-GY 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite WWBASE-BK AV stand accessory AV stand base Tripp Lite WWBASE-BK AV stand accessory AV stand base
(show image)
WWBASE-BK WWBASE-BK 0.00
(excl. VAT)
0 (incl. VAT)