Tripp Lite logo

Tripp Lite WWBASE-WH AV stand accessory AV stand base

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101595
Info modified on:
14 Mar 2024, 19:36:42
Guarantee:
5-year limited warranty
Long product name Tripp Lite WWBASE-WH AV stand accessory AV stand base:

WorkWise Standing Desk Base, Electric Adjustable-Height, White

Tripp Lite WWBASE-WH AV stand accessory AV stand base:

Electric adjustable-height desk base attaches to a desk top (sold separately) to create a more ergonomic workspace that accommodates sitting, standing and the comfort of different users.

- Steel construction with white powder-coated finish
- Height adjusts in precise 0.1 in. increments from 23.5 to 49 in.
- Width adjusts to fit all WorkWise Desk Tops (sold separately)
- Create up to 4 convenient preset positions
- Electric motor adjusts height 1.5 in. per second

Tripp Lite’s WWBASE-WH WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch increments for standing and sitting positions perfectly customized for your comfort.

The included control handset mounts beneath a desk top and connects to the motor. It features buttons for up/down movement and a digital readout that displays height in inches. You can create up to four convenient preset positions, making it easy to instantly adjust the WWBASE-WH to the perfect height for you, as well as the officemate who shares your workspace. You can also set upper and lower limits if you prefer a narrower range of heights.

The WWBASE-WH is made of steel with a white powder-coated finish. You can adjust its width between 42.5 and 72 inches to accommodate a variety of desk tops (sold separately). It perfectly matches the threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES. Pre-installed leveling feet keep it stable on uneven floors. Includes a 10-foot power cord with two-prong plug that connects to a 120V AC outlet. Meets ANSI/BIFMA X5.5-2014 standards. Maximum load capacity of 365 pounds. Assembles in less than 30 minutes.

Precise Electric Height Adjustment
- Height adjusts in precise 0.1 in. increments from 23.5 to 49 in.
- Powerful DC linear actuator motor moves base legs 1.5 in. per second
- Create up to 4 convenient preset positions for one-touch adjustment
- Set programmable upper and lower height limits
- 10 ft. power cord with two-prong plug connects to 120V AC outlet

Control Handset
- Digital readout displays height in inches
- Up/down buttons adjust height with just a touch
- Mounts beneath desk top

Width Adjusts to Fit a Variety of Desk Tops (Sold Separately)
- Width adjusts from 42.5 to 72 in.
- Base perfectly matches threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES

Durable Construction
- Made of steel with a white powder-coated finish
- Pre-installed leveling feet for stability on uneven floors
- Meets ANSI/BIFMA X5.5-2014 standards
- Maximum load capacity of 365 lb.
- Assembles in less than 30 min.

Short summary description Tripp Lite WWBASE-WH AV stand accessory AV stand base:

Tripp Lite WWBASE-WH, AV stand base, White, Steel, ROHS, UL 1004-7, UL 1004-1, UL 508:1999, CSA C22.2 100-04, CSA C22.2 77-95, CSA C22.2 14-10, 22.6" (575.1 mm), 54.9 lbs (24.9 kg)

Long summary description Tripp Lite WWBASE-WH AV stand accessory AV stand base:

Tripp Lite WWBASE-WH. Type: AV stand base, Product color: White, Material: Steel. Depth: 22.6" (575.1 mm), Weight: 54.9 lbs (24.9 kg). Quantity per pack: 1 pc(s), Package width: 41.5" (1054 mm), Package depth: 10.4" (264.2 mm). Maximum weight capacity: 363.8 lbs (165 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.