Tripp Lite logo

Tripp Lite WWBASE-BK AV stand accessory AV stand base

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89842
Info modified on:
14 Mar 2024, 19:22:09
Long product name Tripp Lite WWBASE-BK AV stand accessory AV stand base:

WorkWise Standing Desk Base, Electric Adjustable-Height, Black

Tripp Lite WWBASE-BK AV stand accessory AV stand base:

Electric adjustable-height desk base attaches to a desk top (sold separately) to create a more ergonomic workspace that accommodates sitting, standing and the comfort of different users.

Short summary description Tripp Lite WWBASE-BK AV stand accessory AV stand base:

Tripp Lite WWBASE-BK, AV stand base, Black, Steel, ROHS, UL 1004-7, UL 1004-1, UL 508:1999, CSA C22.2 100-04, CSA C22.2 77-95, CSA C22.2 14-10, 22.6" (575.1 mm), 54.9 lbs (24.9 kg)

Long summary description Tripp Lite WWBASE-BK AV stand accessory AV stand base:

Tripp Lite WWBASE-BK. Type: AV stand base, Product color: Black, Material: Steel. Depth: 22.6" (575.1 mm), Weight: 54.9 lbs (24.9 kg). Quantity per pack: 1 pc(s), Package width: 41.5" (1054 mm), Package depth: 10.4" (264.2 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.