location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-P950NW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-P950NW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642992 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:54
The date of the most recent change of the data-sheet in Icecat's system
Brother PT-P950NW user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 360 x 360 DPI
  • - Print speed: 60 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code-128 Codabar Library, Code-39 Library, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1 DataBar Expanded, ISBN-2, ISBN-5, ITF, MicroPDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Wi-Fi
  • - 3.33 lbs (1.51 kg)
Guarantee: 2 Years Carry-In
Long product name Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi :
The short editorial description of Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi

Professional PC connectable label printer with wired network and integrated Wi-Fi
More>>>
Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi:
The official marketing text of Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi as supplied by the manufacturer

Create customised, durable labels in many colour combinations and widths with this feature-rich high-speed label printer. Design labels on your PC, Mac, tablet or smartphone then print using wired or wireless network connectivity, or USB. Include barcodes, logos and other images, frames and text, and link to existing data in your spreadsheet to easily print many labels at once. Advanced cutter with easy peel feature ensures efficient labelling. Optional rechargeable battery base, touch panel display unit and Bluetooth interface offers a total mobile labelling solution.

- Create durable labels up to 36mm in width
- High speed and high resolution printing
- Wired network & Wi-Fi to print labels from several devices at once, including tablets/smartphones
- Advanced cutter with easy label peel function
- Include images, barcodes and frames on your labels
- Connect to data contained in spreadsheets to batch print many labels at once.

Short summary description Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi:
This short summary of the Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-P950NW, TZe, Thermal transfer, 360 x 360 DPI, 60 mm/sec, Wired & Wireless, Black

Long summary description Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi:
This is an auto-generated long summary of Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi based on the first three specs of the first five spec groups.

Brother PT-P950NW. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 360 x 360 DPI, Print speed: 60 mm/sec. Connectivity technology: Wired & Wireless. Product color: Black

Printing
Print technology *
Thermal transfer
Color *
No
Maximum resolution *
360 x 360 DPI
Print speed *
60 mm/sec
Maximum print height
1.26" (3.2 cm)
Minimum print length
0.157" (4 mm)
Vertical printing
Yes
Rotated printing
Yes
Maximum print length
39.4" (1 m)
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
USB port *
Yes
USB 2.0 ports quantity
1
Wi-Fi Direct
Yes
Optional connectivity
Bluetooth
Performance
Page description languages
ESC P
Internal memory
6 MB
Built-in barcodes
CODABAR (NW-7), Code-128 Codabar Library, Code-39 Library, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1 DataBar Expanded, ISBN-2, ISBN-5, ITF, MicroPDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of fonts
4
Tape type
TZe
Tape width
1.42" (3.6 cm)
Image formats supported
GIF, JPG, PNG, TIF, WMF
Design
Product color *
Black
Design
Housing material
Plastic
Power
Number of batteries supported
1
Auto power off
Yes
Weight & dimensions
Width
4.65" (118 mm)
Depth
7.56" (192 mm)
Height
5.75" (146 mm)
Weight
3.33 lbs (1.51 kg)
Packaging data
Package width
6.5" (165 mm)
Package depth
10.5" (266 mm)
Package height
13.1" (333.3 mm)
Package weight
6.11 lbs (2.77 kg)
Packaging content
Cables included
USB
Drivers included
Yes
Warranty card
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
PC connection
USB 2.0
Sustainability certificates
ENERGY STAR
Other features
Label memory
99 label(s)
Date & time printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:00:24
Uk has collected 2 expert reviews for Brother PT-P950NW label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless Ethernet LAN TZe Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
geeklingo.net
Updated:
2018-06-01 06:00:24
Brother P-Touch label makers have been around for as long as I can remember. The P-Touch brand has been built on consistency, quality and practicality. We take their business grade PT-P950NW for a test drive.The Brother PT-P950NW is a mobile printer from...
Good Prints wide range of label sizes, Features flexible options...
Bad Too pricey for home use, Larger than most label makers...
Bottom line The Brother PT-P950NW is a labelling workhorse that occupies a small footprint in the office making it perfect in areas with limited space. Beyond the design and portability features, it gives provides a lot of flexibility in terms of label size and conne...
80%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)