location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumea Prestige BRI953/00 IPL hair removal device
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRI953/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103779179 show
Category:
epilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 02:25:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BRI953/00 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Other PDF (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SmartSkin sensor
  • - Philips Lumea IPL app
  • - No replacement parts needed
  • - Lumea prevents hair regrowth*
  • - Cordless and corded use
  • - Proven effectiveness
  • - Suitable hair and skin types
  • - SenseIQ technology
  • - Treatment of body areas
  • - Precision attachment
  • - Body attachment
  • - Face attachment
Guarantee: 2 years
Long product name Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White :
The short editorial description of Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White

4.1/3/2 cm², 5 settings, 1.5 - 8.5 min, 250000 flashes, 100 - 240 V, 19.5 V, 4000 mA
More>>>
Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White:
The official marketing text of Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White as supplied by the manufacturer

Prevent hair regrowth.Feel continuously hair-free*
Unique attachments designed for optimal results
Philips Lumea Prestige,the most effective IPL solution offering both cordless and corded use and has automatic setting advice,works wonders to prevent hair regrowth.The only IPL with unique attachments designed for optimal results all over.

Continuous smooth skin with Lumea IPL technology
- Derived from professional IPL, developed with dermatologists
- Proven effectiveness
- Suitable for a wide variety of hair and skin types
- Both cordless and corded functionality

Specialized treatment of different body areas
- Uniquely curved attachments for different body areas
- Face attachment with precise design and extra face filter
- Precision attachment medium size,curved for bikini, armpits
- Body attachment with large, curved-in design for large areas

Maximum freedom, minimum hassle
- Automatic setting advice based on your own skin tone
- No replacement parts, no hidden costs

Lumea prevents hair regrowth
Philips Lumea uses an innovative light based technology, called IPL, to break the cycle of hair regrowth. Gentle flashes of light applied to the root, prevent the hair follicules from becoming active again, after several treatments. Developed closely with skin experts and dermatologists, and derived from professional beauty salons, Philips has adapted this technology for safe and effective use in the comfort of your home. For more than 10 years we carried out extensive consumer research
and tested with more than 2000 women. Philips Lumea has already been chosen by more than 1.5 million women.

Proven effectiveness
Objective studies show significant hair reduction in as little as 4 bi-weekly treatments, resulting in smooth, hair-free skin. To maintain results touch-up every 4 to 8 weeks. - To enlarge this picture, please click on the image in the image gallery on the top of this page.

Suitable hair and skin types
Philips Lumea works effectively on a wide variety of hair and skin types. Works on (naturally) dark blonde, brown and black hairs and on skin tones ranging from very white to dark brown. As with other light based treatments, Philips Lumea is NOT meant to treat red, light-blonde or white/grey hair. This product is also NOT suitable for very dark skin.

Treatment of body areas
Inspired by the uniqueness of each body area, Philips Lumea Prestige is the only IPL device to offer uniquely curved attachments designed for optimal results on different body areas. Attachments differ by combinations of shape, window size and filter. This Philips Lumea Prestige offers specialized treatment on body (legs, arms, stomach) and face (upper lip, chin). Can also be used on bikini & armpits.

Face attachment
Precise, flat design, with extra integrated filter for safe and precise treatment on upper lip, chin and sideburns - 2 cm2 window size.

Precision attachment
The design is curved-out, medium sized, with extra transparent filter. Precise and effective coverage of bikini and armpit areas - 3cm2 window size.

Body attachment
Large, curved-in design to follow body contours thus effectively covering areas like legs, arms, stomach. Also, enables fast
treatment on large body areas thanks to the largest treatment window - 4.1 cm2 window size.

Automatic setting advice
Choosing the right energy setting for your skin tone is key. Philips Lumea Prestige has 5 light energy settings and makes it easy for you to choose the right one. The Automatic setting advice feature, with integrated skin tone sensor, reads your skin tone and advises on the setting suitable for you.

Both cordless and corded use
Philips Lumea Prestige is the IPL device that can be used with or without cord for complete convenience. Use cordless for full freedom of movement and plug in when needed for treatment with NO interruptions.

No replacement parts needed
Philips Lumea is a complete solution that comes ready to work, straight out of the box. No refill cartridges or gels needed.

Short summary description Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White:
This short summary of the Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea Prestige BRI953/00, Gray, White, Intense pulsed light (IPL), 5 J/cm², 8.5 min, 1.5 min, 2 min

Long summary description Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White:
This is an auto-generated long summary of Philips Lumea Prestige BRI953/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Gray, White based on the first three specs of the first five spec groups.

Philips Lumea Prestige BRI953/00. Product color: Gray, White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 5 J/cm². Power source: AC/Battery, AC input voltage: 100-240 V, AC input frequency: 100-240 V. Package type: Box

With SmartSkin sensor
With SmartSkin sensor

Philips Lumea Prestige with SenseIQ technology has five easy-to-choose light settings. The SmartSkin sensor detects your skin tone then indicates the most comfortable light setting for whichever area you're treating.

Expert IPL technology at-home, developed with dermatologists
Expert IPL technology at-home, developed with dermatologists

IPL stands for Intense Pulsed Light. Philips Lumea applies gentle pulses of light to the hair root, putting the follicle into a resting phase. As a consequence, the amount of hair your body grows gradually decreases. Repeating the treatment leaves your skin beautifully hair free and touchably smooth. Treatment to prevent hair regrowth is safe and gentle, even on sensitive areas. Philips Lumea is clinically tested and developed with dermatologists for easy and effective treatment, from the comfort of your own home.

Intelligent attachments adapt programs for each body area
Intelligent attachments adapt programs for each body area

Your body is unique. And its skin, curves and contours should be treated uniquely too. Lumea’s total-body attachments are shaped to perfectly fit every curve, and will adapt programs tailored to each body area. Treatment windows are designed to maximize contact with your skin to ensure light doesn't escape, enabling effective and gentle treatments even on delicate or sensitive areas.

The Lumea IPL app. With you every step of the way
The Lumea IPL app. With you every step of the way

The free Lumea IPL app makes it even easier to get up to six months of long-lasting smooth skin*, all from the comfort of your home. Every step of the way, the intuitive app can help with tips and tricks on your technique while its personalized treatment programs and adaptive scheduling manage your ideal treatment moments. So in the fastest way possible you’ll always be ready.

Precision attachment for bikini area and underarms
Precision attachment for bikini area and underarms

The intelligent precision attachment is medium-sized with a 3 cm2 window for precise coverage of bikini and underarm areas. The curved design closely follows your body's contours for maximum skin contact. When the attachment is clicked on to the device it adapts a tailored program for these body areas.

No replacement parts, no hidden costs
No replacement parts, no hidden costs

Philips Lumea is a complete solution that comes ready to work, straight out of the box. No replacement parts, no refills or gels, not even a replacement lamp are needed.

Body attachment with curved-in design
Body attachment with curved-in design

The intelligent body attachment has our largest treatment window at 4.1 cm2 so it's perfect for a fast treatment on larger body areas like legs, arms and stomach. The curved-in design closely follows your body's contours for maximum skin contact. Click on the attachment it adapts a tailored program specifically for your body area. 83% of women satisifed with hair reduction on legs****.

Precision face attachment with extra filter
Precision face attachment with extra filter

The face attachment has been thoughtfully designed to have a small, flat 2 cm2 window so you can effectively and gently treat hair on your face. Ideal for your upper lip, chin or jawline, the attachment also has an extra filter integrated within. When added to the device, the intelligent attachment automatically adapts the light treatment for your face. 84% of women satisfied with hair reduction on face****.

Use cordless or corded
Use cordless or corded

Lumea Prestige is the only cordless IPL, so harder-to-reach body areas can easily be treated without a cord getting in the way of your reach or angle. Plus, being cordless means you can conveniently treat your body hair from anywhere in your home.

Proven gentle and effective treatment
Proven gentle and effective treatment

Objective studies show up to 92% hair reduction after three treatments**. Carry out the first four treatments every two weeks, and the next eight treatments every four weeks. After 12 treatments you can enjoy six months of hair-free smooth skin*.

Suitable for a wide range of hair and skin types
Suitable for a wide range of hair and skin types

Philips Lumea Prestige is effective on a wide range of hair and skin types. It works on naturally dark blonde, brown and black hair and on skin tones from very white to dark brown. IPL needs contrast between the pigment in the hair color and the pigment in the skin tone, therefore (as with other IPL-based treatments) Lumea cannot be used to treat white, grey, light blonde or red hair. And is not suitable for very dark skin.

SenseIQ technology for personalized hair removal 
SenseIQ technology for personalized hair removal 

Senses. Lumea’s SmartSkin sensor detects your skin tone and indicates the most comfortable light setting for you. Adapts. Intelligent attachments adapt programs tailored for each body area. Cares. Co-developed with dermatologists and inspired by you for gentle, long-lasting hair removal, even on sensitive areas***.

Features
Hair removal technology *
Intense pulsed light (IPL)
Full leg treatment time
8.5 min
Underarm treatment time
1.5 min
Bikini line treatment time
2 min
Face areas treatment time
1.5 min
Body attachment *
Yes
Body areas
Inner upper arms, Outer upper arms
Body attachment area
4.1 cm²
Precision (face) attachment *
Yes
Face areas
Cheeks, Chin, Upper lip
Precision (face) attachment area
2 cm²
Adjustable intensity
Yes
Number of intensity levels
5
Light fluence (max) *
5 J/cm²
Product color *
Gray, White
Features
Bulb lifetime (flashes)
250000
Easy to use
Yes
Ultraviolet (UV) filter
Yes
Skin tone sensor
Yes
Power
Power source *
AC/Battery
AC input voltage
100-240 V
AC input frequency
100-240 V
Input voltage
19.5 V
AC adapter output voltage
19,5 /4000 mA
Packaging data
Package type
Box
Packaging content
Trimmer included
No
Storage pouch
Yes
AC adapter included
Yes
Manual
Yes