location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QG3396/16
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3396/16
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion) :
The short editorial description of Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion)

Multigroom series 7000, 100-240 V, 60 min
More>>>
Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion):
The official marketing text of Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion) as supplied by the manufacturer

Groom your beard, hair and body with this showerproof all-in-one trimmer. 10 different attachments give you the freedom to create different styles from head to toe, while turbo power helps you trim through thick hair­ evenly and gently.

Versatile
- Trim your face, neck and sideburns to complete your look
- 18 adjustable lengths (1-18 mm) for an even beard or stubble
- Define sharp lines around your beard or goatee
- Shave small areas on your cheeks and chin with precision
- Tidy up your eyebrows and sideburns to an even length
- For fast and gentle trimming of unwanted nose and ear hairs
- Create a range of hairstyles with the dedicated 41mm clipper
- 18 adjustable lengths (3-20 mm) for an even haircut
- Shave your body with comfort while you are in the shower
- 10 adjustable lengths (3-12mm) for a comfortable body groom

Easy to use
- Skin-friendly, high-performance blades for a gentle trim
- 60 minutes of cordless use on a 1-hour charge
- Higher cutting speed to power through thick hair.

Short summary description Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion):
This short summary of the Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 QG3396/16, Black, Silver, 0.0394" (1 mm), 0.709" (1.8 cm), 1.61" (4.1 cm), 60 min, Built-in

Long summary description Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 QG3396/16 hair trimmers/clipper Black, Silver 18 Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 QG3396/16. Product color: Black, Silver, Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.709" (1.8 cm). Operating time: 60 min, Battery type: Built-in, Charging time: 1 h. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

Performance
Product color *
Black, Silver
Number of length steps *
18
Minimum hair length
0.0394" (1 mm)
Maximum hair length
0.709" (1.8 cm)
Cutter width
1.61" (4.1 cm)
Suitable for entire body *
Yes
Wet & Dry
Yes
Ergonomics
Cordless
Yes
Waterproof
Yes
Indication
Battery charge indicator
Yes
Indication
Battery low indication
Yes
Power
Operating time *
60 min
Charging time
1 h
Battery type *
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Fast charging
Yes
AC input voltage
100 -240 V
Packaging content
Storage pouch
Yes
Oil included
Yes
Attachment combs
Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker
Styling comb
Yes