location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery L7159-250 addressing label White Self-adhesive label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7159-250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L7159-250
Category:
Labels that are used for envelopes and parcels to write the addressee's details, and sometimes that of the sender.
Addressing Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery L7159-250 addressing label White Self-adhesive label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-adhesive label Permanent
  • - Rounded rectangle A4
  • - Print technology: Laser
  • - White
  • - 6000 pc(s)
Long product name Avery L7159-250 addressing label White Self-adhesive label :
The short editorial description of Avery L7159-250 addressing label White Self-adhesive label

A4, Laser, 6000 Labels, 63.5 x 33.9 mm
More>>>
Short summary description Avery L7159-250 addressing label White Self-adhesive label:
This short summary of the Avery L7159-250 addressing label White Self-adhesive label data-sheet is auto-generated and uses the product title and the first six key specs.

Avery L7159-250, White, Self-adhesive label, Paper, Laser, Permanent, Rounded rectangle

Long summary description Avery L7159-250 addressing label White Self-adhesive label:
This is an auto-generated long summary of Avery L7159-250 addressing label White Self-adhesive label based on the first three specs of the first five spec groups.

Avery L7159-250. Product color: White, Label type: Self-adhesive label, Material: Paper. Label width: 2.5" (6.35 cm), Label height: 1.33" (3.39 cm). Labels per pack: 6000 pc(s), Media sheets per package: 250 sheets, Labels per sheet: 24 pc(s)

Brand Image Article code product Stock Price from
Avery

Avery L7162-100 addressing label White
(show image)
L7162-100 L7162-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7161-100 addressing label White
(show image)
L7161-100 L7161-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7163-40 addressing label White
(show image)
L7163-40 L7163-40 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7162-40 addressing label White
(show image)
L7162-40 L7162-40 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7160-40 addressing label White
(show image)
L7160-40 L7160-40 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8166-25 addressing label White Self-adhesive label
(show image)
J8166-25 J8166-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8173-25 addressing label White Self-adhesive label
(show image)
J8173-25 J8173-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7163-500 addressing label White Self-adhesive label
(show image)
L7163-500 L7163-500 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Addressing labels, A4 67 x 38 White Self-adhesive label
(show image)
3348 Addressing labels, A4 67 x 38 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8165-100 addressing label White Self-adhesive label
(show image)
J8165-100 J8165-100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)