location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RX1214 disk array 96 TB Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1214
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX1214/96TB-RED
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:26:34
The date of the most recent change of the data-sheet in Icecat's system
Synology RX1214/96TB-RED user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Synology RX1214 disk array 96 TB Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office
  • - Rack (2U) Black
  • - HDD Storage drives installed 96 TB
  • - Hot-swap drive bays
  • - 400 W
Long product name Synology RX1214 disk array 96 TB Rack (2U) Black :
The short editorial description of Synology RX1214 disk array 96 TB Rack (2U) Black

12x 8 TB WD RED PRO HDD, Infiniband port, 400 W, 88 x 445 x 570 mm, 12 kg
More>>>
Short summary description Synology RX1214 disk array 96 TB Rack (2U) Black:
This short summary of the Synology RX1214 disk array 96 TB Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RX1214, 96 TB, HDD, Serial ATA III, 2.5/3.5", Rack (2U), Black

Long summary description Synology RX1214 disk array 96 TB Rack (2U) Black:
This is an auto-generated long summary of Synology RX1214 disk array 96 TB Rack (2U) Black based on the first three specs of the first five spec groups.

Synology RX1214. Total installed storage capacity: 96 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA III, Storage drive size: 2.5/3.5". Chassis type: Rack (2U). Device class: Home & Home Office. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 17.5" (445 mm), Depth: 22.4" (570 mm), Height: 3.46" (88 mm), Weight: 26.5 lbs (12 kg). Product color: Black