location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 Gen9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
767032-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8881829081744
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 10:37:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Intel C610 LGA 2011-v3
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Maximum internal memory: 3 TB
  • - Number of storage drives supported: 24
  • - Hot-swap HDD bays Number of 2.5" bays: 24
  • - Ethernet LAN (RJ-45) ports: 8
Guarantee: 3/1/1 - Server includes three years of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.html Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U) :
The short editorial description of HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U)

HP ProLiant DL380 Gen9 24SFF Configure-to-order Server
More>>>
Short summary description HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U):
This short summary of the HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL380 Gen9, Intel C610, LGA 2011-v3, E5-2600, DDR4-SDRAM, 32GB, 128MB, 3 TB

Long summary description HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U):
This is an auto-generated long summary of HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U) based on the first three specs of the first five spec groups.

HPE ProLiant DL380 Gen9. Motherboard chipset: Intel C610, Processor socket: LGA 2011-v3, Intel Xeon series: E5-2600. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 32GB, 128MB, Maximum internal memory: 3 TB. Chassis type: Rack (2U). Width: 26.7" (679.4 mm), Depth: 17.5" (445.5 mm), Height: 3.44" (87.3 mm)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:10:30
Uk has collected 3 expert reviews for HPE ProLiant DL380 Gen9 Intel C610 LGA 2011-v3 Rack (2U) and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-15 01:10:30
The ProLiant DL380 is a consistent bestseller for HP thanks to its versatility. We take an exclusive look at the 2014 Gen9 model, which has been subject to a redesign. HP took a long, hard look at the Gen7 and Gen8 markets to determine the best approach...
Good Scalable design; Enhanced storage options; Extensive management features; Huge core count; Good value...
Bad Firmware updates need valid support contract...
Bottom line The DL380 Gen9 is one of the most versatile rack servers on the planet and HP's pay-as-you-grow design makes it even more affordable. The new storage and remote management features are impressive while power consumption is low...
100%
itpro.co.uk
Updated:
2017-04-23 02:51:44
Sign up for our daily newsletter Since its launch in 2014, HPE's ProLiant DL380 Gen9 has set the standard for 2U rack servers and is still the one to beat. HPE hasn't rested on its laurels as it's been constantly updated and in this exclusive review, we...
Good Great value, Highly scalable, Masses of new features, Quality management tools, Versatile storage choices...
Bad We can't find any downsides at all...
Bottom line Features, performance, storage options, scalability and management – HPE's ProLiant DL380 Gen9 has it all and is a great value general purpose server...
100%
Country Distributor
United States 1 distributor(s)