location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiSecrets Selfie Rock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiSecrets Selfie Rock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-163175
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761631751
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2017 15:35:12
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiSecrets Selfie Rock:
This short summary of the VTech KidiSecrets Selfie Rock data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiSecrets Selfie Rock, 6 yr(s)

Long summary description VTech KidiSecrets Selfie Rock:
This is an auto-generated long summary of VTech KidiSecrets Selfie Rock based on the first three specs of the first five spec groups.

VTech KidiSecrets Selfie Rock. Recommended age (min): 6 yr(s)

Features
Recommended age (min) *
6 yr(s)
Recommended age (max)
12 yr(s)
Power
Batteries required
Yes
Number of batteries supported
4
Battery type
AA
Packaging data
Package width
2.48" (63 mm)
Package depth
10.9" (278 mm)
Package height
12" (306 mm)
Package weight
22.2 oz (630 g)
Packaging content
Batteries included
Yes
Brand Image Article code product Stock Price from
VTech KidiMagic Color Show VTech KidiMagic Color Show
(show image)
80-163405 KidiMagic Color Show
VTech 80-163105 children's gadget VTech 80-163105 children's gadget
(show image)
80-163105 80-163105
VTech KidiPet Tik Tak Friend Chat tigré VTech KidiPet Tik Tak Friend Chat tigré
(show image)
80-170605 Chat tigré
VTech Kidizoom Smartwatch Connect mauve Children's smartwatch VTech Kidizoom Smartwatch Connect mauve Children's smartwatch
(show image)
80-161815 Kidizoom Smartwatch Connect mauve