location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-186705 bath game/toy/sticker Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-186705
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-186705 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761867051
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech 80-186705 bath game/toy/sticker Multicolor:
This short summary of the VTech 80-186705 bath game/toy/sticker Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-186705, Boy/Girl, AA, Plastic, Multicolor

Long summary description VTech 80-186705 bath game/toy/sticker Multicolor:
This is an auto-generated long summary of VTech 80-186705 bath game/toy/sticker Multicolor based on the first three specs of the first five spec groups.

VTech 80-186705. Recommended gender: Boy/Girl. Batteries required, Battery type: AA. Batteries included. Material: Plastic, Product color: Multicolor

Features
Recommended gender *
Boy/Girl
Product color
Multicolor
Material
Plastic
Country of origin
China
Year
2019
Safety warning
Suitable only for adults
No
Assembly required
No
Battery
Batteries required
Yes
Number of batteries supported
1
Battery type
AA
Weight & dimensions
Width
10.8" (275 mm)
Depth
5.12" (130 mm)
Height
4.57" (116 mm)
Weight
11.8 oz (335 g)
Packaging data
Package width
9.84" (250 mm)
Package depth
5.24" (133 mm)
Package height
9.49" (241 mm)
Package weight
19.2 oz (544 g)
Package material
Carton
Packaging content
Number of pieces
1 pc(s)
Package type
Open box
Batteries included
Yes
Supplier features
Commercial unit type
Consumer unit single
Number of packages
1
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Start availability
01-01-2019
Customs product code (TARIC)
950300499
Packaging languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
Manual languages (ISO 639 format)
French
Contains food or beverage
No
Supplier features
(cdm) Seasonalities
Permanent, Year End
(cdm) Reconducted new drop
Drop
(cdm) Developped capacities
Curiosity, Listen, Imagination, Sharing
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
Logistics data
Pallet type
800 x 1200 mm
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
69.3" (176 cm)
Pallet weight
882.5 lbs (400.3 kg)
Number of cartons per pallet
352 pc(s)
Number of cartons per pallet layer
44 pc(s)
Number of layers per pallet
8 pc(s)
Master (outer) case width
21.9" (555 mm)
Pallet minimum order quantity
1 pc(s)
Master (outer) case length
10.5" (267 mm)
Master (outer) case height
10.3" (261 mm)
Master (outer) case weight
5.67 lbs (2.57 kg)
Pallet net weight
9.88 lbs (4.48 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761867059
Pallet GTIN (EAN/UPC)
13417762468056
Master (outer) case minimum order quantity
1 pc(s)
Master (outer) case packaging type
Box
Minimum order quantity
4 pc(s)
Pallet dispatch unit
Yes
Pallet orderable unit
Yes
Pallet invoice unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case invoice unit
Yes
Brand Image Article code product Stock Price from
VTech Tut Tut Marins 80-186805 bath game/toy/sticker Multicolor VTech Tut Tut Marins 80-186805 bath game/toy/sticker Multicolor
(show image)
80-186805 80-186805