VTech logo

VTech Jeu Storio Spider-Man

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42845
Info modified on:
16 May 2018, 17:59:53
Short summary description VTech Jeu Storio Spider-Man:

VTech Jeu Storio Spider-Man, 4 yr(s), 8 yr(s), 0.787" (20 mm), 5.31" (135 mm), 6.1" (155 mm), 5.01 oz (142 g)

Long summary description VTech Jeu Storio Spider-Man:

VTech Jeu Storio Spider-Man. Recommended age (min): 4 yr(s), Recommended age (max): 8 yr(s). Package width: 0.787" (20 mm), Package depth: 5.31" (135 mm), Package height: 6.1" (155 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.