location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-190605 baby gym/play mat Plastic Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-190605
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-190605
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761906057
Category:
Soft cushioned mats, often with accompanying soft toys, sometimes attached on an arch above the mat. The mats are placed on the ground to give babies a place to play safely.
Baby Gyms & Play Mats Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2022 10:37:43
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech 80-190605 baby gym/play mat Plastic Multicolor:
This short summary of the VTech 80-190605 baby gym/play mat Plastic Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-190605, Plastic, Multicolor

Long summary description VTech 80-190605 baby gym/play mat Plastic Multicolor:
This is an auto-generated long summary of VTech 80-190605 baby gym/play mat Plastic Multicolor based on the first three specs of the first five spec groups.

VTech 80-190605. Material: Plastic, Product color: Multicolor, Suggested gender: Boy/Girl. Battery type: AA. Width: 29.1" (740 mm), Height: 16.9" (430 mm), Depth: 37.2" (945 mm). Package width: 26.4" (670 mm), Package depth: 4.17" (106 mm), Package height: 16" (406 mm). Start availability: 01-01-2019, Number of pieces: 1 pc(s), Packaging languages (ISO 639 format): French

Features
Material *
Plastic
Product color *
Multicolor
Recommended age (max)
3 yr(s)
Suggested gender *
Boy/Girl
Assembly required
No
Year
2019
Country of origin
China
Battery
Batteries required *
Yes
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width
29.1" (740 mm)
Height
16.9" (430 mm)
Depth
37.2" (945 mm)
Weight
3.81 lbs (1.73 kg)
Packaging data
Package width
26.4" (670 mm)
Package depth
4.17" (106 mm)
Package height
16" (406 mm)
Package weight
5.64 lbs (2.56 kg)
Package material
Carton
Package type
Closed box
Packaging content
Batteries included
Yes
Supplier features
Number of packages
1
Contains food or beverage
No
Start availability
01-01-2019
Suitable only for adults
No
Number of pieces
1 pc(s)
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
(cdm) Reconducted new drop
Reconducted
Supplier features
(cdm) Seasonalities
Permanent, Year End
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Curiosity, Listen, Imagination, Sharing, Sensitiveness
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
Logistics data
Minimum order quantity
4 pc(s)
Pallet weight
186.1 lbs (84.4 kg)
Pallet type
800 x 1200 mm
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
56.8" (144.3 cm)
Pallet net weight
101.9 lbs (46.2 kg)
Pallet invoice unit
Yes
Pallet orderable unit
Yes
Pallet dispatch unit
Yes
Pallet minimum order quantity
1 pc(s)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
2 pc(s)
Number of cartons per pallet
6 pc(s)
Master (outer) case width
27.3" (694 mm)
Master (outer) case length
18" (458 mm)
Master (outer) case height
17" (433 mm)
Master (outer) case weight
25.6 lbs (11.6 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case packaging type
Box
Master (outer) case GTIN (EAN/UPC)
43417761906055
Master (outer) case invoice unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case minimum order quantity
1 pc(s)
Customs product code (TARIC)
950300999