Epson logo

Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130233
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
12 months
Long product name Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

A4, 5760 x 1440DPI, CIS, 1200 x 2400DPI, WiFi, USB, Wi-Fi Direct, USB host

Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Wi-Fi all-in-one with duplex
Produce outstanding photos and crisp, clear text with this Wi-Fi, all-in-one, with individual inks, a large LCD screen and two paper trays

Expression Premium XP-640
Produce your very own high-quality photos and text documents at home with our XP-640. You can replace just the colour you’ve used, at it uses individual ink cartridges. Enjoy the freedom of printing away from your desktop with Epson Connect, which offers a range of mobile printing options. It also has a colour LCD screen and a range of additional features.

Best of both worlds
Create outstanding photos and crisp, clear text documents with the five-colour Claria Premium dye and pigment ink-set. Photographs will be crystal clear with vibrant colours and deep, rich blacks thanks to the addition of a Photo Black ink cartridge. The use of individual ink cartridges means only the colour used need to be replaced to help save on ink costs.

Mobile printing
Printing photos and documents on the go is easy with the XP-640. Unlock the potential of your smartphone or tablet by downloading the iPrint app1 to print and scan wirelessly. Make the most of your Facebook photos with the Creative Print1 app, which allows you to print photos directly, create custom greeting cards, turn photos into colouring book templates, and plenty more. In addition, you can email documents and photos directly to the printer from almost anywhere in the world with Epson Email Print1.

Easy to use features
For easy navigation, the XP-640 comes with a 6.8cm LCD screen and touch panel. Dual paper trays and fast, double-sided printing can help to save time and paper. Users can also slot in a memory card and follow the helpful menu prompts to print photos without a PC. It's also possible to print on suitable CDs and DVDs.

Key Features
- Compact Wi-Fi all-in-one: Print, scan and copy
- Mobile printing: Freedom to print and scan from almost anywhere1
- Wi-Fi and Wi-Fi Direct: Wireless printing with or without a network
- Dual paper trays: One for A4 and another for photo paper
- 6.8cm LCD screen with touchpad: Scan, copy and print photos directly from a memory card

Short summary description Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Premium XP-640, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Premium XP-640. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.