location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T020-001-SC50 FC to SC 50/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T020-001-SC50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197603 show
Category:
Connects two fiber optic connectors in the fiber optic lines.
Fiber Optic Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts native FC jack to an SC female connector
  • - FC male plug connects to fiber cable tester’s FC female jack
  • - Perfect for 50/125 multimode cable testing
  • - Included dust caps keep connectors clean
  • - For use with T020-001-PSF Optical Fiber Cable Tester
Guarantee: Lifetime limited
Long product name Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver :
The short editorial description of Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver

FC to SC 50/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F)
More>>>
Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver:
The official marketing text of Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver as supplied by the manufacturer

The T020-001-SC50 FC to SC 50/125 Adapter converts a native FC fiber female port on the T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 50/125 multimode cable testing. “50/125” is clearly labeled on the unit to differentiate the T020-001-SC50 from other adapters. Included dust caps keep the connectors clean when not in use.

Short summary description Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver:
This short summary of the Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite T020-001-SC50, FC/SC, Silver, Multi-mode, 1 pc(s), 7" (177.8 mm), 0.5" (12.7 mm)

Long summary description Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver:
This is an auto-generated long summary of Tripp Lite T020-001-SC50 fiber optic adapter FC/SC 1 pc(s) Silver based on the first three specs of the first five spec groups.

Tripp Lite T020-001-SC50. Connector type: FC/SC, Product color: Silver, Fiber mode structure: Multi-mode. Quantity per pack: 1 pc(s), Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm). Country of origin: China, Master (outer) case width: 10" (254 mm), Master (outer) case length: 1" (25.4 mm)

Features
Number of connectors *
1
Connector type *
FC/SC
Product color
Silver
Fiber mode structure
Multi-mode
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332197600
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
0.705 oz (20 g)
Logistics data
Country of origin
China
Master (outer) case width
10" (254 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
12" (304.8 mm)
Master (outer) case weight
5.64 oz (160 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)