location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P169-001-KPA-BK Mini DisplayPort to DisplayPort Keystone/Panel Mount Adapter Cable (F/F), Angled Connector, 1 ft. (0.3 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P169-001-KPA-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195500 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects an MPD device and a DisplayPort device
  • - Panel mount adapter for securing to podium or kiosk
  • - Gold-plated contacts for optimal signal transfer
  • - Superior foil shielding for EMI/RFI protection
  • - Angled female connector for easy installation in tight spaces
Guarantee: Lifetime limited
Long product name Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black :
The short editorial description of Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black

Mini DisplayPort to DisplayPort Keystone/Panel Mount Adapter Cable (F/F), Angled Connector, 1 ft. (0.3 m)
More>>>
Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black:
The official marketing text of Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black as supplied by the manufacturer

Mounts a Mini DisplayPort Connector in a Fixed Location
Keystone design for easy snap-in installation in wallplate or panel
Includes panel mount adapter for installation in podium or kiosk
Angled female connector for easy installation in tight spaces
Hides components out of sight to eliminate cable clutter
Compatible with all MDP and DisplayPort cables

Premium Construction for Superior Signal Transfer
Premium foil shielding for error-free signal quality and EMI/RFI protection
Molded nickel-plated connectors with gold-plated contacts
Integral strain relief for long life

Short summary description Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black:
This short summary of the Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P169-001-KPA-BK, 11.8" (0.3 m), DisplayPort, Mini DisplayPort, Female, Female, Black

Long summary description Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black:
This is an auto-generated long summary of Tripp Lite P169-001-KPA-BK DisplayPort cable 11.8" (0.3 m) Mini DisplayPort Black based on the first three specs of the first five spec groups.

Tripp Lite P169-001-KPA-BK. Cable length: 11.8" (0.3 m), Connector 1: DisplayPort, Connector 2: Mini DisplayPort. Quantity per pack: 1 pc(s), Package width: 6.9" (175.3 mm), Package depth: 9.75" (247.6 mm). Master (outer) case width: 13.8" (349.8 mm), Master (outer) case length: 17" (431.8 mm), Master (outer) case height: 1" (25.4 mm)

Features
Connector contacts plating
Gold
Cable length *
11.8" (0.3 m)
Connector 1 *
DisplayPort
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Female
Connector 2 gender *
Female
Product color *
Black
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
6.9" (175.3 mm)
Package depth
9.75" (247.6 mm)
Packaging data
Package height
0.5" (12.7 mm)
Package weight
1.41 oz (40 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332195507
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13.8" (349.8 mm)
Master (outer) case length
17" (431.8 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
14.1 oz (400 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)