location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14101-59 headphone/headset accessory Ear pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Pro9400 Leather Ear Cushions
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-59 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991020076 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14101-59 headphone/headset accessory Ear pad
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Larger leather ear cushions for Jabra PRO 9400 (5.5 cm diameter). Available as an accessory, these larger ear cushions provide 3-5 dB more passive noise cancellation than the standard ear cushion and offer improved comfort. One pack contains 10 ear cushions.
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14101-59
Long product name Jabra 14101-59 headphone/headset accessory Ear pad :
The short editorial description of Jabra 14101-59 headphone/headset accessory Ear pad

Jabra Pro9400 Leather Ear Cushions
More>>>
Jabra 14101-59 headphone/headset accessory Ear pad:
The official marketing text of Jabra 14101-59 headphone/headset accessory Ear pad as supplied by the manufacturer

Larger leather ear cushions for Jabra Pro 9400/900. Available as an accessory, these larger ear cushions provide 3-5 dB more passive noise cancellation than the standard ear cushion and offer improved comfort.

Short summary description Jabra 14101-59 headphone/headset accessory Ear pad:
This short summary of the Jabra 14101-59 headphone/headset accessory Ear pad data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14101-59, Ear pad, Leather, Black

Long summary description Jabra 14101-59 headphone/headset accessory Ear pad:
This is an auto-generated long summary of Jabra 14101-59 headphone/headset accessory Ear pad based on the first three specs of the first five spec groups.

Jabra 14101-59. Product type: Ear pad, Material: Leather, Product color: Black

Features
Product type *
Ear pad
Brand compatibility *
Jabra
Compatibility
Jabra Pro 900, Jabra Pro 9400
Material
Leather
Product color
Black
Weight & dimensions
Diameter
2.17" (5.5 cm)
Packaging content
Quantity per pack
10 pc(s)
Packaging data
Package width
8.86" (225 mm)
Packaging data
Package depth
6.3" (160 mm)
Package height
0.394" (10 mm)
Package weight
1.06 oz (30 g)
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
26.8" (680 mm)
Master (outer) case length
18" (456 mm)
Master (outer) case height
7.01" (178 mm)
Master (outer) case weight
10.5 lbs (4.75 kg)
Quantity per master (outer) case
75 pc(s)
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)