location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco CA6704/60 coffee maker part/accessory Cleaning tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6704/60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6704/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103779022 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 22:05:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Saeco CA6704/60 coffee maker part/accessory Cleaning tablet :
The short editorial description of Saeco CA6704/60 coffee maker part/accessory Cleaning tablet

Coffee oil remover tablets, 6 in pack
More>>>
Saeco CA6704/60 coffee maker part/accessory Cleaning tablet:
The official marketing text of Saeco CA6704/60 coffee maker part/accessory Cleaning tablet as supplied by the manufacturer

Real Italian Espresso
Keeps the brewing unit in your Saeco clean

The Saeco Coffee Oil Remover Tablets remove coffee oil and grease perfectly inside the brewing unit of your Espresso machines.

Sensational coffee quality
- Maintains the coffee taste over time

Effective protection of your espresso appliance
- Protects Espresso Machines against coffee residue clogging

Prolong lifetime
- Regular cleaning prolongs the life of your Espresso Machine

Short summary description Saeco CA6704/60 coffee maker part/accessory Cleaning tablet:
This short summary of the Saeco CA6704/60 coffee maker part/accessory Cleaning tablet data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco CA6704/60, Cleaning tablet, 6 pc(s), 3.53 oz (100 g)

Long summary description Saeco CA6704/60 coffee maker part/accessory Cleaning tablet:
This is an auto-generated long summary of Saeco CA6704/60 coffee maker part/accessory Cleaning tablet based on the first three specs of the first five spec groups.

Saeco CA6704/60. Product type: Cleaning tablet. Quantity per pack: 6 pc(s). Weight: 3.53 oz (100 g)

Features
Product type *
Cleaning tablet
Packaging content
Quantity per pack *
6 pc(s)
Weight & dimensions
Weight
3.53 oz (100 g)
Country Distributor
Deutschland 1 distributor(s)