location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9808A016
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9808A016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713878008185
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:47:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for many uses including printing and copying
  • - Includes 500 sheets
Long product name Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White :
The short editorial description of Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White

Black Label Zero FSC 80 g/m² A4 paper – 500 sheets
More>>>
Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White:
The official marketing text of Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White as supplied by the manufacturer

A great all-purpose printer paper ideal for use in laser printers and copiers. Black Label Zero 80 g/m² is perfect for a wide range of uses including house style, letter paper, pre-printed forms, copying, inkjet printing, laser printing and faxing. The ultimate environmental paper, produced Co2 neutral.

Short summary description Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White:
This short summary of the Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 9808A016, Laser printing, A4 (210x297 mm), 500 sheets, 80 g/m², White

Long summary description Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White:
This is an auto-generated long summary of Canon 9808A016 printing paper A4 (210x297 mm) 500 sheets White based on the first three specs of the first five spec groups.

Canon 9808A016. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets

Features
Recommended usage *
Laser printing
Paper size *
A4 (210x297 mm)
Sheets per pack *
500 sheets
Features
Colored paper *
No
Product color
White
Media weight *
80 g/m²
Country Distributor
France 1 distributor(s)