location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A224-01K-WH RG6/U Quad-Shield CMR-Rated Coaxial Cable, White, 1000 ft. (304.8 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A224-01K-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196415 show
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lower attenuation than RG59 cable for longer distances
  • - 18 AWG copper-clad steel center conductor
  • - Quad foil and braid shielding for error-free transmission
  • - Flame-retardant CMR-rated PVC jacket
  • - Meets UL1655, UL13, UL444 and RoHS standards
Guarantee: Lifetime limited
Long product name Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White :
The short editorial description of Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White

RG6/U Quad-Shield CMR-Rated Coaxial Cable, White, 1000 ft. (304.8 m)
More>>>
Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White:
The official marketing text of Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White as supplied by the manufacturer

Coaxial Cabling for High-Frequency Indoor/Outdoor Applications
Ideal for television antennas, digital cable and satellite transmissions, and video surveillance systems
White 75-ohm cable tested to 3 GHz
Lower attenuation than RG59 cable for longer distances

Premium Construction for Superior Performance
18 AWG copper-clad steel center conductor
Quad foil and braid shielding for error-free transmission
Flame-retardant CMR-rated PVC jacket
Meets UL1655, UL13, UL444 and RoHS standards

Short summary description Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White:
This short summary of the Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A224-01K-WH, 12000" (304.8 m), White

Long summary description Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White:
This is an auto-generated long summary of Tripp Lite A224-01K-WH coaxial cable 12000" (304.8 m) White based on the first three specs of the first five spec groups.

Tripp Lite A224-01K-WH. Cable length: 12000" (304.8 m), Product color: White, Impedance: 75 Ω. Quantity per pack: 1 pc(s), Package width: 20.9" (530.1 mm), Package depth: 20.9" (530.1 mm). Quantity per master (outer) case: 1 pc(s)

Features
Cable length *
12000" (304.8 m)
Product color
White
Impedance
75 Ω
Frequency band
3 GHz
AWG wire size
18
Jacket material
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
20.9" (530.1 mm)
Package depth
20.9" (530.1 mm)
Package height
9.45" (240 mm)
Package weight
35.1 lbs (15.9 kg)
Package type
Box
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196412
Brand Image Article code product Stock Price from
Tripp Lite A224-01K-BK coaxial cable 12000" (304.8 m) Black Tripp Lite A224-01K-BK coaxial cable 12000" (304.8 m) Black
(show image)
A224-01K-BK A224-01K-BK RG6/U Quad-Shield CMR-Rated Coaxial Cable, Black, 1000 ft. (304.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)