location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-AMDM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AMDM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063937882
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 960 GB 2.5" SAS
  • - MLC
  • - Component for: Server/workstation
Long product name DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC :
The short editorial description of DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC

960GB SSD, SAS, 2.5", Hot-Plug, MLC, 12Gbps
More>>>
DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC:
The official marketing text of DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC as supplied by the manufacturer

Highlights
- Offers up to 960 GB storage capacity
- Equipped with Serial ATA interface which delivers high data transfer rate
- Solid State design offers ruggedness and fast data access

Benefits of SSD over spin drives:
- More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant.
- Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.
- Quieter: Run at near silent operation unlike loud, whirring hard disc drives.
- Lighter: Flash-based SSDs weigh considerably less.
- Cooler: SSDs require little power to operate, resulting in less heat output by your system.
- More Efficient: Consume less power at peak load.

Overview
Increase the storage capacity of your Dell® System with 960 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 960 GB, enabling users to store large amounts of data. This hard drive delivers enhanced data transfer speed of up to 12 Gbps.

Short summary description DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC:
This short summary of the DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-AMDM, 960 GB, 2.5", 12 Gbit/s

Long summary description DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC:
This is an auto-generated long summary of DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC based on the first three specs of the first five spec groups.

DELL 400-AMDM. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
960 GB
SSD form factor *
2.5"
Interface *
SAS
Memory type *
MLC
Component for *
Server/workstation
Data transfer rate
12 Gbit/s
Features
Hot-swap
Yes
Other features
Product color
Silver
Internal
Yes
Compatible products
PowerEdge R730 PowerEdge R730XD PowerEdge T630
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 400-AMDM internal solid state drive 960 GB 2.5" SAS MLC:
Disclaimer

Actual configuration might differ from illustration