location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M26nw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0L50A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894892553 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 03:35:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Aug 2019
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easily print high-quality documents and get the reliability you count on from the leader in laser printing.[2] Print right out of the box with a preinstalled cartridge and an intuitive LED panel. HP Auto-On/Auto-Off Technology helps save energy.[3]
  • - Stay productive. Quickly and easily print, scan, and copy documents using one efficient, compact multifunction laser printer designed to fit small workspaces. Together with Original HP toner cartridges, this HP MFP delivers high-quality performance.
Guarantee: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi :
The short editorial description of HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi

LaserJet Pro MFP M26nw, Laser, 600 x 600dpi, 18ppm, A4, 600MHz, 128MB, WiFi, USB, LCD
More>>>
HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
The official marketing text of HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer

Print, scan, and copy with trusted reliability, using the lowest-priced compact wireless laser MFP from HP.[1] Get professional-quality results and the performance you expect.

Short summary description HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
This short summary of the HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M26nw, Laser, Mono printing, 600 x 600 DPI, Color copying, A4, White

Long summary description HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M26nw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Outstanding, reliable quality without compromises

Time after time, count on documents with sharp black text from the industry leader in laser printing.[2]
Tackle tasks quickly and easily – with the simple control panel.
Help save energy with HP Auto-On/Auto-Off Technology.[3]
Start printing right out of the box, using a preinstalled Original HP LaserJet toner cartridge.

Big-time business productivity in a compact size

Stay productive with print speeds up to 18 pages per minute.[4]
Print, scan, and copy with a compact laser printer that accommodates tight workspaces.
Get high-quality pages and the performance you can count on with Original HP toner cartridges.

The well-connected MFP to match the way you work

Easily access, print, and share resources with Ethernet and wireless networking.[5]
Easily print from mobile devices with Android™ version 4.4 or later or Google Chrome™ operating systems.[5]
Print directly from your mobile device – without accessing the network.[7]
Print from virtually anywhere with HP ePrint.[8]

Quality and reliability you expect from the industry leader in laser printing
Quality and reliability you expect from the industry leader in laser printing

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

Easy printing from mobile devices
Easy printing from mobile devices

The easiest way to print from your smartphone or tablet

HP ePrint
HP ePrint

On-the-go printing with HP ePrint

Print, scan, and copy with one compact device

Print, scan, and copy with trusted reliability

Original HP cartridges
Original HP cartridges

Get back to basics and affordably print what you need, using low-cost Original HP ink cartridges

HP Auto-On/Auto-Off Technology
HP Auto-On/Auto-Off Technology

Take control of printing – and help save energy. Use a suite of essential features to help you easily manage this power-conserving printer. It’s built to fit right into your office space and work style.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
9.2 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 400 DPI
Copy speed (black, normal quality, A4)
18 cpm
Time to first copy (black, normal)
13.9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Image formats supported
BMP, JPEG, JPG, PNG, RAW, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Faxing *
No
Auto-redialing
No
Fax forwarding
No
Fax delayed sending
No
Features
Recommended duty cycle
100 - 1000 pages per month
Maximum duty cycle *
5000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCLmS, PCLm
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209 x 349 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL, C5, B5, Com-10, 7 3/4
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA
Mobile printing technologies
HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Performance
Sound pressure level (printing)
47 dB
Sound power level (printing)
6.2 dB
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Power
Power consumption (average operating)
355 W
Power consumption (PowerSave)
0.15 W
Power consumption (printing)
335 W
Power consumption (ready)
2.2 W
Power consumption (sleep)
1.4 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.579 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Device Toolbox, Status Alerts
HP Software provided
HP Installer/Uninstaller, HP Scan, HP Update, HP Setup Assistant, HP Utility, HP Alerts, HP Firmware Updater
System requirements
Windows operating systems supported
Windows XP, Windows 7 x64, Windows 8.1, Windows 8 x64, Windows Vista x64, Windows 8, Windows Vista, Windows 8.1 x64, Windows 7
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Minimum RAM
1024 MB
Minimum storage drive space
400 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
16.5" (420 mm)
Depth
10.5" (266 mm)
Height
10" (254 mm)
Weight
17.6 lbs (8 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
13.1" (332 mm)
Package height
13.8" (350 mm)
Package weight
22.7 lbs (10.3 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Windows: HP Installer/Uninstaller, HP PCLmS print driver, HP WIA Scan Driver, HP TWAIN Scan Driver, HP Scan, Status Alerts, HP Update, DXP; Mac HP Installer/Uninstaller, HP PCLmS Print Driver, HP Scan, HP Setup Assistant, HP Utility, HP Alerts, HP Firmware Updater
Technical details
Number of cartons per pallet layer
7 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Windows® 10 32-bit and 64-bit, Windows® 8 32-bit and 64-bit, Windows® 7 (32-bit/64-bit): 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB* free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Vista® 32-bit: 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB* free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows® XP (32-bit) SP2: Pentium® 233 MHz processor, 512 MB RAM 400 MB* free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Server 2003 32-bit (SP1 or greater), Windows Server 2003 R2 32-bit, Windows Server 2008 32-bit (SP1 or greater), Windows Server 2008 64-bit (SP1 or greater), Windows Server 2008 R2 64-bit, Windows Server 2008 R2 64-bit (SP1): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB* free hard disk space, CD/DVD-ROM or Internet, USB or Network port
Energy saving mode
Yes
Country Distributor
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP LaserJet Pro MFP M26nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
Disclaimer

[1] Lowest-priced claim based on manufacturer’s recommended street price (MRSP). Actual prices may vary.
[2] Based on WW market share of units shipped CY-1996 through CY-2015, WW colour and monochrome laser categories. Source: IDC 2015Q4 Quarterly Hardcopy Peripheral Tracker.
[3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[4] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[6] Feature does not work with an iPhone®, an iPad®, or mobile devices running Windows®. Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Learn more at www.hp.com/go/mobileprinting.
[7] Feature works with devices running Android™ 4.4 or later. Mobile device needs to be connected directly to the Wi-Fi® network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[8] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.