APC logo

APC RM 12KVA>12KVA N+1 220-230-240V f Symm uninterruptible power supply (UPS) 8400 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122303
Info modified on:
09 Aug 2021, 16:16:36
Guarantee:
2 years repair or replace
Long product name APC RM 12KVA>12KVA N+1 220-230-240V f Symm uninterruptible power supply (UPS) 8400 W:

APC Symmetra, 12000VA/8400W, 230V/ 230V, DB-9 RS-232, RJ-45 10 Base-T ethernet, SmartSlot, Extended runtime model

APC RM 12KVA>12KVA N+1 220-230-240V f Symm uninterruptible power supply (UPS) 8400 W:

Features
Audible Alarms, Automatic Self Test, Battery modules connected in parallel, Built-in automatic bypass, Built-in manual bypass, Built-in SmartSlot, Built-in Web/SNMP management, CellGuard Intelligent Battery Managment, Double Conversion On-Line, EPO, Hot Swap Batteries, Hot Swap Electronics, Input Power Factor Correction, Intelligent Battery Management, Intelligent Battery Management, LCD AlphaNumeric Display, Lightning and Surge Protection, Multiple System Shutdown, N+1 Redundancy, Overload Indicator, Rack Mount, Replace Batt Indicator, Scalable Power Capacity, Scalable Run Time, Software, User Replaceable batteries, Wide input voltage range
Includes
CD with software, Rack Mounting Brackets, Rack Mounting support rails, User Manual

Short summary description APC RM 12KVA>12KVA N+1 220-230-240V f Symm uninterruptible power supply (UPS) 8400 W:

APC RM 12KVA>12KVA N+1 220-230-240V f Symm, 12 kVA, 8400 W, 5.2 min, 17 min, APC Replacement Battery SYBT3, Black

Long summary description APC RM 12KVA>12KVA N+1 220-230-240V f Symm uninterruptible power supply (UPS) 8400 W:

APC RM 12KVA>12KVA N+1 220-230-240V f Symm. Output power capacity: 12 kVA, Output power: 8400 W. Typical backup time at full load: 5.2 min, Typical backup time at half load: 17 min, Replacement battery cartridge: APC Replacement Battery SYBT3. Product color: Black. Bundled software: - PowerChute Network Shutdown - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP-UX v 4.2.3.... Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, SmartSlot, Output connections: (24)IEC 320 C13 (6)IEC 320 C19 (1)Hard Wire 3-wire (H N + G)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.