location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB5455
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0971C035
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574643861
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 600 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - 28.4 lbs (12.9 kg)
Long product name Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi :
The short editorial description of Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi

600 x 1200DPI, 802.11b/g/n 2.4GHz, USB 2.0, 56 dB
More>>>
Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi:
The official marketing text of Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer

The complete small office solution

For efficient small office printing, without compromising on performance, quality or reliability MAXIFY MB5450 Series is your ideal choice. With high quality, marker resistant inks, Wi-Fi and Ethernet connectivity and single pass two-sided scanning, you can print at high volumes, faster than ever before.

Rapid Print & Scan

Quick First Print enables very fast First Print Out Time (FPOT), approx 6 seconds mono. You can also quickly scan both sides of a document using single pass 2 sided automatic doucment feeder (ADF).

High quality prints, every time

Dual Resistant High Density ink has been especially developed for business printing. This high quality ink gives you vivid colours, deep blacks and crisp text, without the worry of smudging.

Easy to use, easy to be productive

A large 8.8cm colour touchscreen provides easy access to all of MAXIFY MB5450 Series functions. In addition to a high-capacity 500 sheet feeder, 50 sheet automatic document feeder and double-sided printing, MAXIFY MB5450 Series also supports a variety of paper sizes and types – from A4 plain paper, to labels, envelopes, photo paper and even two-sided ID card copying – taking the stress out of common office print jobs.

Low running costs

With MAXIFY MB5450 Series, you can achieve superior printing quality, that doesn’t cost the earth to run. With low power consumption combined with ink yields providing 2,500 mono pages and 1,500 colour pages, there are now longer stretches between having to replace cartridges.

Simple to manage and maintain

Simple Network Management Protocol (SNMP) allows you to integrate your printer into your work place, making it easy to run as part of a busy office environment. MAXIFY MB5450 Series does this by giving you the ability to track records of use, ink levels, error status and page counts of all the printers in your network. In addition to this you can also filter by IP addresses to restrict printing access and provide secure scan-to-email.

Short summary description Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY MB5455, Inkjet, Color printing, 600 x 1200 DPI, Color copying, A4, Black

Long summary description Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY MB5455. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 15.5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
15.5 ppm
Time to first page (black, normal)
6 s
Time to first page (color, normal)
7 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, normal quality, A4)
11.5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
Cloud, E-mail, USB
Duplex scan speed (color)
23 ppm
Duplex scan speed (black)
23 ppm
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax broadcasting
100 locations
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
2
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper handling
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Photo paper sizes
10x15, 13x18, 20x25
Photo paper sizes (imperial)
10x15"
Custom media width
3.5 - 8.5" (89 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Recommended media weight
64 - 105, 275 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
SNMP
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Sound power level (standby)
56 dB
Design
Product color *
Black
Market positioning *
Business
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
27 W
Power consumption (ready)
0.9 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Mobile operating systems supported
Android, Windows 10 Mobile, Windows RT, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
18.2" (463 mm)
Depth
15.5" (394 mm)
Height
13.8" (351 mm)
Weight
28.4 lbs (12.9 kg)
Packaging content
Drivers included
Yes
Bundled software
Easy-WebPrint EX, Quick Utility Toolbox, IJ Network Device Setup Utility
Logistics data
Harmonized System (HS) code
84433100
Brand Image Article code product Stock Price from
Canon MAXIFY MB5155 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5155 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C054 MB5155 + PR1000-R 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5150 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5150 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C045 MB5150 + PR1000-R 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5150 Inkjet A4 60 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5150 Inkjet A4 60 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C006 MB5150 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0971C030 MB5450 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C035 MB5155 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0958C030 MB2750 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B037 MF728Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
(show image)
9947B008 MF724Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5350 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5350 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
9492B021 MB5350 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5050 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5050 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
9627B009 MB5050 0.00
(excl. VAT)
0 (incl. VAT)