location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icarus E1053BK e-book reader Touchscreen Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icarus Check ‘Icarus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1053BK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1053BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0642014791415 show
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Icarus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icarus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Icarus E1053BK e-book reader Touchscreen Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E Ink Pearl 9.7" 1200 x 825 pixels Touchscreen
  • - MicroSD (TransFlash) 32 GB
  • - RAM capacity: 1024 MB
  • - USB 2.0 Wi-Fi Bluetooth 3.5 mm
  • - Battery life (max): 720 h Black
Long product name Icarus E1053BK e-book reader Touchscreen Wi-Fi Black :
The short editorial description of Icarus E1053BK e-book reader Touchscreen Wi-Fi Black

Illumina Pro 9.7" e-reader (Android with touchscreen, front light, handwriting, Wi-Fi, bluetooth
More>>>
Short summary description Icarus E1053BK e-book reader Touchscreen Wi-Fi Black:
This short summary of the Icarus E1053BK e-book reader Touchscreen Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icarus E1053BK, 9.7", E Ink Pearl, 1200 x 825 pixels, 2:3, 1200 x 825 pixels, CHM, DOC, DjVu, EPUB DRM, FB2, HTML, MOBI, PDB, PDF, RTF, TXT

Long summary description Icarus E1053BK e-book reader Touchscreen Wi-Fi Black:
This is an auto-generated long summary of Icarus E1053BK e-book reader Touchscreen Wi-Fi Black based on the first three specs of the first five spec groups.

Icarus E1053BK. Display diagonal: 9.7", Technology: E Ink Pearl, Display resolution: 1200 x 825 pixels. Document formats supported: CHM, DOC, DjVu, EPUB DRM, FB2, HTML, MOBI, PDB, PDF, RTF, TXT, Audio formats supported: MP3, WAV, Image formats supported: BMP, GIF, JPG, PNG. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB, RAM capacity: 1024 MB. Processor frequency: 1 MHz. USB connector type: Micro-USB B, Headphone connectivity: 3.5 mm, Interface type: USB 2.0

9.7
9.7

The 9.7" E-Ink Pearl HD screen has a resolution of 1200 x 825 pixels.Thanks to E-Ink technology, contrast is high and reading is like reading from a paper book. Even in direct sunlight you can read with perfect comfort and without eye fatigue.

Powered by Android

Powered by Android ICS and with Google Play Store integrated, you have access to thousands of apps.

Front Light
Front Light

The front light allows you to read comfortably even in low light environments. The brightness can be set in various levels and the light can also be turned off completely

Adding, saving and exporting handwritten notes in PDF files
Adding, saving and exporting handwritten notes in PDF files

The Illumina Pro has an electro magnetic touch screen, that can be controlled by the stylus. With many pressure levels and the option to use various line styles, you can add handwritten notes to PDF files, save and export them. The touch screen cannot be controlled by finger touch.

Wi-Fi
Wi-Fi

Wi-Fi 802.11 b/g/n connectivity allows you to download ebooks on the go, whenever a Wi-Fi hotspot is available. Use
Cloud Storage services to store your library in the cloud.

Bluetooth
Bluetooth

Connect Bluetooth accessories like keyboards for extra convenience..

Audio support
Audio support

Full audio support with 3.5mm headphone jack and internal speaker.

Storage space for thousands of books
Storage space for thousands of books

The 16Gb internal memory offers space for thousands of ebooks, but if even that is not enough, you can insert a Micro SD memory card for up to 32Gb additional storage.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:55
Uk has collected 1 expert review for Icarus E1053BK e-book reader Touchscreen Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%