location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT2200RMXLI-NC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT2200RMXLI-NC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304327561 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:30
The date of the most recent change of the data-sheet in Icecat's system
APC SRT2200RMXLI-NC user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 2.2 kVA 1980 W
  • - Waveform: Sine
  • - 12 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Long product name APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s) :
The short editorial description of APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s)

APC Smart-UPS SRT 2200VA RM 230V Network Card
More>>>
APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s):
The official marketing text of APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s) as supplied by the manufacturer

Save time with easy and convenient remote accessibility.
Network manageable via serial, USB or optional Ethernet. Includes Powerchute Network Shutdown Software for convenient monitoring and control, safe operating system shutdown, and innovative energy management capabilities.

Low operating and maintenance costs with proven reliability and intelligent battery management.
Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Automatic self tests insure battery reliability and warn customers in advance of battery replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down.

Avoids costly power problems by keeping your IT equipment and data protected and available.
Network grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation ,and zero transfer time to battery during power events.

Peace of mind that comes with full equipment compatibility and reliability of a leader
Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

Short summary description APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s):
This short summary of the APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT2200RMXLI-NC, Double-conversion (Online), 2.2 kVA, 1980 W, Sine, 160 V, 275 V

Long summary description APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s):
This is an auto-generated long summary of APC SRT2200RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRT2200RMXLI-NC. UPS topology: Double-conversion (Online), Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 12 AC outlet(s), Serial interface type: RJ-45. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 367 VAh, Battery life (max): 5 year(s). Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Width: 17" (432 mm), Depth: 23" (584 mm), Height: 3.35" (85 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2.2 kVA
Output power *
1980 W
Waveform *
Sine
Input operation voltage (min) *
160 V
Input operation voltage (max) *
275 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
340 J
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
2%
Noise level
55 dB
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
AC outlets quantity
12 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Serial interface
Yes
Serial interface type
RJ-45
Ethernet LAN (RJ-45) ports
1
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
367 VAh
Number of batteries supported
1
Battery life (max)
5 year(s)
Battery recharge time
3 h
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
96.1" (2.44 m)
Product color *
Black
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
ENERGY STAR, Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
17" (432 mm)
Depth
23" (584 mm)
Height
3.35" (85 mm)
Weight
55.1 lbs (25 kg)
Package width
23.6" (599 mm)
Package depth
31.9" (810 mm)
Package height
9.69" (246 mm)
Package weight
75 lbs (34 kg)
Logistics data
Harmonized System (HS) code
85078000
Other features
Output voltage
230 V
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)