location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protection Box 5 Tel + TV Module protection
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66934 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3553340669347
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1110 J 5 AC outlet(s) 220 V
  • - 52 dB
  • - Silver
Long product name Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V :
The short editorial description of Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V

Protection Box 5 Tel USE(FR) + TV Module protection
More>>>
Short summary description Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V:
This short summary of the Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Protection Box 5 Tel + TV Module protection, 1110 J, 5 AC outlet(s), 220 V, Silver, 52 dB, 29.6 oz (840 g)

Long summary description Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V:
This is an auto-generated long summary of Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V based on the first three specs of the first five spec groups.

Eaton Protection Box 5 Tel + TV Module protection. Surge energy rating: 1110 J, AC outlets quantity: 5 AC outlet(s), Nominal input voltage: 220 V. Product color: Silver, EMI/RFI noise filtering: 52 dB. Weight: 29.6 oz (840 g). Dimensions (WxDxH): 2.56 x 9.84 x 4.72" (65 x 250 x 120 mm). Maximum spike current: 30000 A

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:42:50
Uk has collected 1 expert review for Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Article code product Stock Price from
Eaton

Eaton PB6TUF surge protector Black, White 6 AC outlet(s) 220 - 250 V 59.1" (1.5 m)
(show image)
PB6TUF Protection Box 6 Tel@ USB FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB6D surge protector Black, White 6 AC outlet(s) 220 - 250 V 59.1" (1.5 m)
(show image)
PB6D Protection Box 6 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB6F surge protector Black, White 6 AC outlet(s) 220 - 250 V 59.1" (1.5 m)
(show image)
PB6F Protection Box 6 FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66938 Protection Box 5 Tel@+TV FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V
(show image)
66932 Protection Box 5 FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV DIN Silver 5 AC outlet(s) 220-250 V
(show image)
66936 Protection Box 5 Tel@+TV DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB1D surge protector Black, White 1 AC outlet(s) 220 - 250 V
(show image)
PB1D Protection Box 1 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66933 Protection Box 5 Tel@ FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB8TUD surge protector Black, White 8 AC outlet(s) 220 - 250 V 59.1" (1.5 m)
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB6TUD surge protector Black, White 6 AC outlet(s) 220 - 250 V 59.1" (1.5 m)
(show image)
PB6TUD Protection Box 6 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)